Inspiron 15-5551 Notebook

Manufacturer Part Number
i5551-3335BLK
EAN/UPC
0884116167884,884116167884
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio and Speakers

  • 2 tuned speakers with Waves MaxxAudio® processing
    1 combo headphone / microphone jack

    Graphics Card
    Intel® HD Graphics 5500

Optical Drive

  • External DVD+/-RW option

Power

  • Battery
    4 Cell 40 WHr Prismatic Battery (standard)
    4 Cell 47 WHr Prismatic Battery (optional)

    A/C Adapter
    45 Watt AC Adapter
    65 Watt AC Adapter

Wireless

  • Dell Wireless-N 1707 + Bluetooth 4.0

    Intel® Centrino® Wireless AC 3160 + Bluetooth 4.0

    Intel® Centrino® Wireless AC 7265 + Bluetooth 4.0

Ports, Slots & Chassis

  • Camera
    Integrated Widescreen HD (720p) Webcam with Single Digital Microphone
    Integrated Widescreen HD (720p) Webcam with Dual Digital Microphone Array

    Dimension
    15 w/non-touch: Height: 0.92” (23.35mm) / Width: 13.58” (345mm) / Depth: 9.57” (243mm)
    Starting weight at 4.41 lb (2.00 Kg) with HD and 4-cell 40WHr

    External Chassis Connections
    HDMITM 1.4a, USB 3.0 (1), USB 2.0 (2), Kensington lock slot, Media Card (SD, SDHC, SDXC)

    Keyboard
    Full size, spill-resistant keyboard

    Software
    My Dell, Dropbox, Dell Digital Delivery, Dell Backup & Recovery, Microsoft® Office 2013 trial, McAfee LiveSafe (30 day), Skype™1, FastAccess™ Anywhere

    Touchpad
    Multi-touch gesture-enabled pad with integrated scrolling

Battery Life

  • Up to 8 hours of battery life2

Regulatory Compliance

E-Star 6 and EPEAT Silver