P2416D Widescreen LCD Monitor

Another level of clarity.

Power your presentations, photos, and games with crystal clear QHD resolution on a 60.33 cm (23.75") screen.
  • Remarkable screen performance: The DellTM 24 Monitor – P2416D engages you in remarkable Quad HD resolution with 1.77 times more details than Full HD and a wide 99% sRGB colour coverage.
  • Unrivaled usability: Enjoy the convenience of multiple USB ports, organize applications in a snap on one screen with Dell Easy Arrange, and maximize productivity with multiple adjustability features.
  • Reliable performance guaranteed: Get the most from your monitor with Premium Panel Guarantee, and 3-year Advanced Exchange Service.

Manufacturer Part Number
210-AEOG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Colour:
Black

Diagonally Viewable Size:
60.33 cm (23.75")

Aspect Ratio:
Widescreen (16:9)

Panel Type, Surface:
In-plane switching, anti-glare

Optimal resolution:
2560 x 1440 @ 60Hz

Preset Display Area (H x V):
156131.9975 sq mm (242.03 sq inch)

Contrast Ratio:
1000 to 1 (typical)
2 Million to 1 (DCR)

Brightness:
300 cd/m2 (typical)

Response Time:
8 ms typical. 6ms fast mode . GTG

Viewing Angle:
178° vertical / 178° horizontal

Adjustability:
Tilt, Swivel, Pivot, Height Adjust

Colour Support:
16.7 million colours

Pixel Pitch:
0.205 mm x 0.205 mm

Backlight Technology:
LED light bar system

Display Type:
Widescreen Panel Display

Display Screen Coating:
Anti-Glare with 3H hardness

Audio Output:
No

Connectivity
DP 1.2
HDMI 1.4
VGA
4 x USB 2.0

Features

Security:
Security lock slot (cable lock sold separately)

Flat Panel Mount Interface:
VESA (100 mm)

Built-in Devices
N.A.

Size and Weight

Dimensions (With Stand):

Height (compressed / extended):
369.0 mm (14.53") / 499.0 mm (19.65")
Width: 565.6 mm (22.27")
Depth: 205.0 mm (8.07")

Dimensions (Without Stand):
Height: 335.1 mm (13.19")
Width: 565.6 mm (22.27")
Depth: 47.0 mm (1.85")

Weight (panel only - for VESA mount):
3.58 kg (7.88 lb)

Weight (with packaging):
8.84 kg (19.45 lb)

Environmental and Regulatory: 

Electrical

Voltage Required:
100 VAC to 240 VAC / 50 Hz or 60 Hz + 3 Hz / 1.5 A (typical)

Power Consumption (Operational):
35 W (typical)

Power Consumption Stand by / Sleep:
Less than 0.3 W
Energy Efficiency Class A
Energy consumption per annum[kWh] 35

Environmental

Temperature Range Operating:
0 °C to 40 °C (32 °F to 104 °F)

Temperature Range Non-operating:
Storage : -20 °C to 60 °C (-4 °F to 140 °F)
Shipping: -20 °C to 60 °C (-4 °F to 140 °F)

Humidity Range Operating:
10% to 80% (non-condensing)

Humidity Range Non-operating:
Storage : 5% to 90% (non-condensing)
Shipping : 5% to 90% (non-condensing)

Altitude Operating:
5,000 m (16,404 ft) (maximum)

Altitude Non-operating:
12,192 m (40,000 ft) (maximum)

Compliance and Standards

ENERGY STAR
EPEAT GOLD
TCO

What's in the box
Monitor and stand
Cable Cover
Power Cable (varies by country)
DP Cable
USB 2.0 Upstream Cable
Drivers and Documentation Media (CD)
Quick Setup Guide
Safety and Regulatory Information

Service / Support Details
Premium Panel Guarantee. 3-Year Advanced Exchange Service