4K/UHD 8×2 Matrix with HDBaseT and HDMI Outputs

The AT-UHD-CLSO-824 is a 4K/UHD 8×2 matrix switcher with dual, HDBaseT and mirrored HDMI outputs for 4K/UHD @ 60Hz signals. This matrix switcher has multi-format signal-handling, Ethernet-enabled 100-meter HDBaseT™ input/output extension, and advanced audio capabilities.

Presentation Matrix Switcher

The AT-UHD-CLSO-824 brings advanced multi-format matrix switching to the CLSO series of classroom and small office switchers. The mix of inputs supports remote sources at lecterns and conference room tables via HDBaseT transmission as well as local sources in the equipment rack. The matrix serves a wide array of room configurations with two HDBaseT video outputs, each featuring a mirrored HDMI port to provide an additional output for a local display or an Atlona Extender Kit.

100-meter HDBaseT Routing

The AT-UHD-CLSO-824 offers three Ethernet-enabled HDBaseT inputs designed to provide system design flexibility. To increase the number of system inputs, designers can choose the AT-HDVS-200-TX HDBaseT transmitter that offers HDMI and VGA inputs with Ethernet or the AT-HDVS-150-TX HDBaseT transmitter that offers HDMI and VGA inputs without Ethernet. The switcher is also compatible with the UHD-EX Series of HDBaseT extenders for HDMI signals with or without control signals. Two HDBaseT outputs on the switcher provide extended distance AV signal extension up to 328 feet (100 m). These outputs are Ethernet-enabled to also provide extension of control signals to displays. All HDBaseT inputs and outputs feature industry standard Power over Ethernet to remotely power extender endpoints.

Audio

Sophisticated matrixing capabilities within the switcher include a dedicated audio mix-matrix for signals routed to the switcher’s outputs. This gives integrators the ability to mix audio signals from either of the two selected video sources along with both mic/line input signals. Audio is de-embedded from the video signal for processing and mixing with the mic/line sources. The resulting audio mix is sent to the balanced line level analog outputs and re-embedded to the digital video outputs.

The CLSO for complex systems

The AT-UHD-CLSO-824 serves as the centerpiece of complex systems where audio and video signals must be dedicated to different zones. It also provides the flexibility to route identical or separate video signals to the two displays in larger rooms.

Manufacturer Part Number
AT-UHD-CLSO-824
EAN/UPC
0846352004354,846352004354
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Resolution

Video: 4096×2160@24/25/30/50*/60Hz*, 3840×2160@24/25/30/50*/60Hz*, 2048x1080p,
1080p@23.98/24/25/29.97/30/50/59.94/60Hz, 1080i@50/59.94/60Hz, 720p@50/59.94/60Hz, 576p, 576i, 480p, 480i
VESA: 2560×2048, 2560×1600, 2048×1536, 1920×1200, 1680×1050, 1600×1200, 1600×900, 1440×900, 1400×1050, 1366×768, 1360×768, 1280×1024, 1280×800 1280×768, 1152×768, 1024×768, 800×600, 640×480
Colorspace: YUV, RGB
Chroma Subsampling: 4:4:4, 4:2:2, 4:2:0
Color depth: 8-bit, 10-bit, 12-bit
Audio
Analog Output: PCM 2Ch (de-embedded)
HDMI IN/OUT: PCM 2Ch, LPCM 5.1, LPCM 7.1, Dolby Digital, DTS 5.1, Dolby Digital+, Dolby TrueHD, DTS-HD Master Audio
Sample Rate: 32kHz, 44.1kHz, 48kHz, 88.2kHz, 96kHz, 176.4kHz, 192kHz
Bit Rate: up to 24-bit
Distance
CAT5e/6 @ 4K: up to 70 meters: up to 230 feet
CAT5e/6 @ 1080p: up to 100 meters: up to 328 feet
CAT6a/7 @ 4K: up to 100 meters: up to 328 feet
HDMI IN/OUT @ 4K: up to 5 meters: up to 15 feet
HDMI IN/OUT @ 1080p: up to 10 meters: up to 30 feet
Signal
Bandwidth: 10.2 Gbps
CEC: Pass through
HDCP: Switchable – Compliant/Non compliant
Temperature
Operating: 0°C to 50°C: 32°F to 122°F
Storage: -20°C to 60°C: -4°F to 140°F
Humidity: 20 to 90% non-condensing
Power
Consumption: 78.54W
Idle Consumption: 3.52W
Supply: Input: AC100~240 VAC 50/60Hz
Output: 48 VDC 3.125A
Dimension
H x W x D: 44 x 433.8 x 255 (mm): 1.73 x 17.08 x 10.04 (inch)
w/feet: 55.15 x 433.8 x 255 (mm): 2.17 x 17.08 x 10.04 (inch)
Rack Unit: 1U
Weight
Unit: 3.49kg: 7.69lbs
Certification
Power Supply: CE, FCC, cULus, CCC, RCM
Unit: CE, FCC