Hardshell MacBook Pro Retina 15" Case

Protect and personalize your 15-inch MacBook Pro Retina. Our lightweight, form-fitting MacBook Case offers protection without sacrificing access to ports, lights and buttons. This durable MacBook cover features sophisticated styling, injection-molded construction and rubberized feet to keep your laptop cool and firmly in place.

Manufacturer Part Number
CL60623
EAN/UPC
0650450137513,650450137513
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions:14.25" x 9.8" x .75"
  • Compatibility:MacBook Pro Retina 15"