Precision T5810 Workstation

Big power in a compact, innovative design

Uninterrupted creativity for design workflows – from concept to presentation: Dell Precision Tower 5810.

Manufacturer Part Number
817-BBDS
EAN/UPC
0884116194118,884116194118
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor 

  • Intel® XEON 18 (E5-2697)
  • Intel® XEON_14 (E5-2697)
  • Intel® XEON_12 (E5-2687W, E5-2690, E5-2650)
  • Intel® XEON_10 (E5-2687W, E5-2630)
  • Intel® XEON_8 (E5-1680, E5-1660)
  • Intel® Xeon® 6-Core (E5-1650)
  • Intel® Xeon® Quad Core (E5-1630, E5-1620, E5-1607, E5-1603)

Operating System

  • Red Hat Enterprise Linux WS v7.0 with 5 YR RHN
  • Red Hat Enterprise Linux WS v7.0 with 1 YR RHN
  • Red Hat Enterprise Linux WS v7.0 with 3 YR RHN
  • Windows 8.1 Pro, 64-bit English
  • Windows 8.1 Pro, 64-bit English/French
  • Windows 7 Professional, 64-bit, English
  • Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)
  • Windows 8.1 Pro English, French, Spanish 64bit (Includes Windows 10 Pro License)
  • Windows 10 Home 64bit English, French, Spanish
  • Windows 10 Pro 64bit English, French, Spanish
  • Red Hat Enterprise Linux WS v7.2 with 1 YR RHN
  • Red Hat Enterprise Linux WS v7.2 with 3 YR RHN
  • Red Hat Enterprise Linux WS v7.2 with 5 YR RHN

Chipset

  • Intel® C612 chipset

Memory9

    • Up to 256GB DDR4 at 2400Mhz - 8 DIMMS
    • Up to 256GB DDR4 at 2133Mhz - 8 DIMMS

Video Card

  • Support for two PCI Express® x16 Gen 2 or Gen 3 graphics cards up to 300W (total graphics in two slots with 685W PSU)

    High end 3D cards:

    NVIDIA® Quadro® K6000
    NVIDIA® Quadro® K5200

    Mid-range 3D cards:

    AMD FirePro™ W7100
    AMD FirePro™ W5100 
    NVIDIA Quadro K4200 
    NVIDIA Quadro K2200

    Entry 3D cards:

    AMD FirPro W4100
    AMD FirePro W2100
    NVIDIA Quadro K620 
    NVIDIA Quadro K420(Post RTS)

    Professional 2D cards:

    Professional 2D (not ISV certified)
    NVIDIA Quadro NVS 510 
    NVIDIA Quadro NVS 315
    NVIDIA Quadro NVS 310

Hard Drive

  • Up to 4000GB10 SATA hard drive (5400RPM)
  • Up to 2000GB10 SATA hard drive (7200RPM)
  • Up to 1800GB10 Serial Attached SCSI hard drive (10000RPM)
  • Up to 1000GB10 Solid State Drive SATA hard drive
  • Up to 600GB10 Serial Attached SCSI hard drive (15000RPM)

Optical Drive

  • Slimline options: DVD-ROM; DVD+/-RW, Optional 5.25" device: DVD+/-RW; 19-in-1 media reader

Ports

  • Front

    1 USB 3.0
    3 USB 2.0
    2 RJ45

    Internal

    1 USB 2.0
    1 2x5 USB 2.0 header
    4 SATA/SAS 6Gb/s
    2 SATA 6GB/s for optical drives

    Rear

    3 USB 2.0 
    3 USB 3.0 
    2 PS2,
    Serial
    RJ45 intel Gigabit Ethernet

Security

  • Trusted Platform Module (TPM 1.2); Intrusion switch; Setup/BIOS Password; I/O Interface Security; Kensington® lock slot, Padlock ring, lockable power supply; Dell Data Protection (DDP): DDP | Security Tools for authentication; DDP | Protected Workspace for malware; DDP | Encryption for data protection11

Dimensions

  • Mid-Tower Chassis - 16.30 x 6.79 x 18.54"; 414 x 172.6 x 471mm

Slots

  • 5 Slots (5 Full length, 1 Half length)
    Two PCIe x16 Gen 3
    One PCIe x 16 Gen 3 wired x8 (Half length)
    One PCIe x4 Gen 2
    One PCIe x1 Gen 2
    One PCI 32bit/33MHz

Regulatory

  • Energy Star® configurations available including 80 PLUS® registered Gold power supplies; EPEAT® registered (seewww.epeat.net for specific registration rating/status by country); China CECP; GS Mark. For a complete listing of declarations & certifications, see Dell’s regulatory & compliance homepage at dell.com/regulatory_compliance.

    Product Safety, EMC and Environmental Datasheets
    Dell Regulatory Compliance Home Page
    Dell and the Environment