Latitude 12 7000 E7250 Ultrabook

Beautifully secure.

12" laptop for on-the-go professionals who prefer a slim, lightweight mobile experience. Made with premium materials.

Manufacturer Part Number
817-BBDT
EAN/UPC
0884116194101,884116194101
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Overview
  • Tech Specs

Chipset

  • Integrated with the processor (Wildcat Point LP), 5th Generation Intel® 

    Intel Responsiveness Technologies
    Optional Intel® Smart Connect Technology5

Video Card

  • Intel® Integrated HD Graphics 5500

Display

  • 12.5" HD (1366 x 768) Anti Glare (16:9) WLED, 200 nits, Magnesium LCD back 12.5" FHD Touch with Corning® Gorilla® Glass NBT, (1920 x 1080) Anti Finger Print (16:9), WLED, 360 nits, Woven Carbon Fiber LCD back

Optical Drive

  • External Options Only

Connectivity

  • 10/100/1000 Gigabit Ethernet 

    Wireless LAN Options:
    Dell Wireless™ 1560 802.11AC Dual Band High Speed Wi-Fi + BT 4.0LE Wireless Card (2x2)
    Dell Wireless™ 1707 802.11N Single Band Wi-Fi + BT 4.0LE Wireless Card (1x1)
    Intel® Dual Band Wireless-AC 7265 802.11AC Wi-Fi + BT 4.0 LE Wireless Card
    Intel® Dual Band Wireless-AC 7265 802.11AC Wi-Fi + BT 4.0 LE Wireless Card (Indonesia)
    Intel® Dual Band Wireless-AN 7265 802.11AGN Wi-Fi + BT 4.0 LE Wireless Card
    Intel® Dual Band Wireless-AN 7265 802.11AGN Wi-Fi Wireless Card (No BT)

    Optional Mobile Broadband Options: 
    Qualcomm Gobi™ 4G LTE Wireless Card (Dell Wireless™ DW5808E for AT&T, Verizon, Sprint, US. Canada, generic)
    Qualcomm Gobi™ 4G LTE Wireless Card (Dell Wireless™ DW5809E (EMEA/APJ/ROW)

    Optional WiGig Option:
    Intel® Tri-Band Wireless-AC 17265 WiGig + WLAN + BT4.0LE Wireless Card

Security

  • FIPS Certified TPM 
    Optional Swipe Fingerprint Reader 
    Optional Smart Card Reader 
    Optional Contactless Smart Card Reader/NFC 
    Optional FIPS Certified Hardware Crypto Accelerator 
    Optional Dell Control Vault™ 
    Optional Computrace6
    DDP|Security Tools DDP|Protected Workspace (1 year subscription included) Optional DDP|E Encryption Software 

Multimedia

  • High Quality Speakers 
    Headset/mic combo jack
    Optional, noise reducing array microphones 
    Optional HD or FHD video webcam

Power

  • 65 Watt Adapter
    90 Watt AC Adapter

    Battery Options
    3-cell 39 Whr Lithium Polymer battery with ExpressCharge™
    4-cell 52 Whr Lithium Polymer battery with ExpressCharge™

Systems Management

  • Intel® vPro™ Technology’s advanced management features (optional, requires Intel WiFi® Link WLAN and a vPro compatible processor)

Battery Life

  • Up to 9 hours of battery life7

Ports

  • 3 USB 3.0 One with PowerShare
    45 - RJ Network Connector
    HDMI
    mDP

Slots

  • SIM Card Slot
    Non Dock: 1 M.2 Expansion Slot: 1 WLAN/BT/WiGig
    E-Dock: 2 M.2 Expansion Slots: 1 WWAN/SSD and 1 WLAN/BT/WiGig
    SD 4.0 Memory Card Reader
    Lock Slot
    Optional SmartCard Reader 
    Optional Fingerprint Reader

Regulatory

  • Regulatory Model: P22S
    Regulatory Type: P22S002

    ENERGY STAR 6.0
    EPEAT Registered. For specific country participation and rating, please see www.epeat.net
    BFR/PVC free