OptiPlex 7020 Desktop Computer

Ready and able, every day.

Get secure, manageable and reliable performance for medium-to-large-business workloads with the OptiPlex 7020 mini tower or small form factor desktop.

Manufacturer Part Number
817-BBDO
EAN/UPC
0884116194095,884116194095
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processors1 Intel® 4th generation Core™ i7/i5 Quad Core, and Core™ i3 Dual Core, PDC
Chipset Intel® Q87 Express Chipset
Operating System
Options1
Microsoft® Windows 8 Standard 64-bit, Microsoft ® Windows 8 Pro 64-bit
Microsoft® Windows 7® Professional SP1 (32/64 bit)
Ubuntu®
Graphics2 Integrated Intel® HD Graphics 4600 (i5/i7); Integrated Intel® HD Graphics 4400 (i3); Integrated Intel® HD
Graphics (PDC); supports optional discrete graphics solutions from AMD
Memory3 Up to 4 DIMM slots; Non-ECC dual-channel 1600MHz DDR3 SDRAM, supports up to 16GB. Not all options
available in every country nor in every configuration.
Networking Integrated Intel® I217LM Ethernet LAN 10/100/1000; supports optional wireless 802.11n card
I/O Ports 4 External USB 3.0 ports (2 front, 2 rear) and 6 External USB 2.0 ports (2 front, 4 rear) and 1 Internal USB 2.0
(MT only); 1 RJ-45; 1 Serial; 1 VGA; 2 DisplayPort; 2 PS/2; 2 Line-in (stereo/microphone), 2 Line-out
(headphone/speaker)
Removable Media Supports optional optical disc drives and media card reader options
Hard Drives4 Options Hard Disk Drives: up to 1TB; Supports Hybrid and Solid State Drive
No Hard Drive – Supports Dell Cloud Desktop diskless option
Chassis Minitower (MT) Small Form Factor (SFF)
Dimensions
(H x W x D)
Inches/(cm)
14.2 x 6.9 x 16.4 /
(36.0 x 17.5 x 41.7)
11.4 x 3.7 x 12.3 /
(29.0 x 9.3 x 31.2)
Min. Weight
(lbs/kg)
20.68 / 9.4 13.2 /6.0
Number of Bays 2 internal 3.5”
2 external 5.25”
1 internal 3.5”
1 external 5.25” (slimline)
Expansion Slots 1 full height PCIe x16
1 full height PCIe x16 (wired x 4)
1 full height PCIe x1
1 full height PCI
PCIe x16
PCIe x16 wired as x4
Power Supply5
Unit (PSU)
Standard 290W PSU Active PFC; 290W up
to 90% Efficient PSU (80 PLUS Gold);
290W up to 85% Efficient PSU (80PLUS
Bronze);ENERGY STAR 6.0 compliant,
Active PFC
Standard 255W PSU Active PFC; 255W up
to 90% Efficient PSU (80 PLUS Gold); 255W
up to 85% Efficient PSU (80PLUS Bronze);
ENERGY STAR 6.0 compliant, Active PFC
Recommended
Accessories1
Monitors: Dell UltraSharp Monitors - Award-winning, high-performance with ultra wide viewing, from 21.5"-
30; and Dell Professional series monitors available from 17"-24"
Dell Single Monitor Arm and Dual Monitor Stand
Keyboards: Dell USB Entry Keyboard, Dell Multimedia Pro Keyboard, Dell Smart Card Keyboard
Mouse: Dell USB Optical Mouse, Dell Laser Mouse
Audio Speakers: Internal Dell 2.0 and 2.1 stereo speaker systems available; Dell sound bar for select flat-panel
displays.
Dell Print Solutions: Black-and-White, Color and Multifunction Lasers for printing and document
management
Security Trusted Platform Module6 (TPM) 1.2, Dell Data Protection|SecurityTools, Dell Data Protection|Encryption,
Chassis lock slot support, optional Chassis Intrusion Switch, Setup/BIOS Password, I/O Interface Security,
optional Smart Card keyboards, Intel® Trusted Execution Technology, Intel® Identity Protection Technology,
Intel® Ant-Theft Technology, KACE Security, Dell Secure Works, BIOS support for optional Computrace7
Systems Management 8 Intel® Standard Manageability; No Out of Band Systems Management
Environmental &
Regulatory Standards
Environmental Standards (eco-labels): ENERGY STAR 6.0, EPEAT Registered10, CECP, WEEE, Japan Energy
Law, South Korea E-standby, South Korea Eco-label (for SFF/USFF only), EU RoHS, China RoHS
Other Environmental Options: Carbon Off-set; Asset Resale and Recovery Service.
USFF BFR/PVC Free9
Warranty and Service Limited Hardware Warranty11; Standard 3-year Next Business Day On Site Service after Remote Diagnosis12 (3-
3-3); Optional 3-year Dell ProSupport™ for IT; 4 year and 5 year service and support options1