ThinkPad Pen Pro Holder(Pack of 5)

The ThinkPad Pen Pro Holder (pack of 5) is the pen holder to store ThinkPad Active Pen. With USB interface; you could install your active pen with the ThinkPad systems which have the USB port. There are 5 holders in one package.

Manufacturer Part Number
4X80J67430
EAN/UPC
0889800113208,889800113208
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General: ThinkPad Pen Pro Holder(Pack of 5)
Part number: 4X80J67430
Ship Group: ThinkPad Pen Pro Holder(pack of 5) (5 pcs) Publications
Depth Metric: 28
Depth: 28mm
Depth Metric Units: mm
Depth (US): 1.10in
Height Metric: 14
Height: 14mm
Height Metric Units: mm
Height (US): 0.55in
Weight US: 0.01
Weight US Units: lbs
Weight Metric: 0.01
Weight Metric Units: Kg
Width Metric: 17
Width: 17mm
Width Metric Units: mm
Width (US): 0.67in
Warranty Period: One Year
Warranty Type: 1 Year - CRU