Armer RX304-APU3-35B External 3.5" SATA III 6 Gb/s Hard Drive Enclosure

Manufacturer Part Number
RX304-APU3-35B
EAN/UPC
0898745074406,898745074406
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model

Model: RX304-APU3-35B

Spec

Size: 3.5"
Material: Aluminum
Internal Interface: SATA II Slot
External Interface: USB 3.0
Number of Bay: 1
Maximum Capacity (per Bay): 6TB
Fan: Yes
Power: 12V2A
Dimension:2.13"x 7.66"x 4.69" (WxDxH)

Compatibility

Operating Systems Supported : Windows XP/Vista/7/8, Mac OS 8 and above

Packaging

Package Contents : 1x 3.5” Enclosure 1x User Manual 1x USB3.0 cable 1x 12V power adapter