CP-AX2505 LCD Projector

Hitachi’s CP-AX2505 ultra short throw LCD projector is ideally suited for producing large images in limited spaces. It provides vibrant image quality with cost-effective operation. A suite of advanced features normally found only on higher end models includes 2 HDMI ports, High Dynamic Contrast Range (HDCR), and Hitachi’s original technology Accentualizer that allows the projected image to appear more real by enhancing sharpness, gloss and shade. Along with its light weight and compact design, the CP-AX2505 offers Hitachi’s most appreciated installation feature, “Perfect Fit”, allowing time saving and ease of installation. As with all Hitachi projectors, you can expect vibrant image quality, cost-efficient operation, and long-lasting reliability. Plus, Hitachi’s Intelligent Eco and Saver Modes with ImageCare combines optimal picture performance with energy savings for a lower total cost of ownership. For added peace of mind, Hitachi’s CP-AX2505 is also backed by a generous 3 year warranty and our world-class service and support programs.

Manufacturer Part Number
CPAX2505
EAN/UPC
0050585154711,050585154711
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Projection Technology 3LCD, 3 chip technology
Resolution XGA 1024 x 768
White Light Output 2,700 ANSI lumens
Color Light Output 2,700 ANSI lumens
Colors 16.7 million colors
Aspect Ratio Native 4:3 / 16:9 and 16:10 compatible
Contrast Ratio 10,000 : 1 (using active IRIS)
Throw Ratio
(distance : width)
0.2 : 1 from edge of projector to screen
0.3 : 1 from mirror cover to screen
Focus Distance 15" - 26" from mirror cover to screen
Display Size 60" - 100"

Lens & Operation

Lens F = 1.8, f = 4.21 mm
Lamp Wattage 225W
Expected Lamp Life* Approximately 5,000 hours (standard mode)
10,000 hours (Eco-2 mode)
Expected Filter Life** Approximately 4,000 hours
Speaker Output 16W x 1
Keystone H and V: +/- 5º

Compatibility

Computer VGA, SVGA, XGA, WXGA/WXGA+/SXGA/SXGA+/UXGA
(compressed), MAC 16"
H-Sync 15 kHz - 106 kHz
V-Sync 50 Hz - 120 Hz
Composite Video NTSC, NTSC4.43, PAL, PAL-M, -N, SECAM
Component Video 480i, 480p, 576i, 720p, 1080i, 1080p
HDMI 480i, 480p, 576i, 720p, 1080i, 1080p,
computer signal TMDS clock 27 MHz - 150 MHz

Connectors

Digital Input HDMI x 2 (HDCP compliant)
Computer Input 1 15-pin mini D-sub x 1
Computer Input 2 15-pin mini D-sub x 1
Computer Monitor Output 15-pin mini D-sub x 1 (shared with computer in 2)
Video Input
S-Video N/A
Composite Video RCA jack x 1
Component Video 15-pin mini D-sub x 2 (shared with computer in 1/2)
Audio Input 3.5 mm stereo mini jack x 1, RCA jack (L/R) x 1,
MIC-in 3.5 mm mini jack x 1
Audio Output 3.5 mm stereo mini jack x 1
Network LAN Wired RJ-45 port (10 base-T / 100 base-TX)
Network LAN Wireless USB-A, IEEE802.11 b/g/n - optional wireless adapter required
USB Type A x 2 (PC-less presentation, wireless adapter)
Type B x 1 (USB display or mouse control)
Control Terminals 9-pin D-sub x 1 (RS-232 control)

Ratings & Warranty

Power Supply AC90-132V / AC198-264V, 50/60Hz
Power Consumption 330W
Operating Temperature 32ºF - 104ºF (0ºC - 40ºC)
Dimensions (W x D x H) 14.8" x 14.2" x 5.4" (excluding protruding parts)
Weight Approximately 9.4 lbs
Approvals UL 60950-1 / cUL, FCC part 15 subpart B Class B
Warranty 3 year limited parts and labor
Extended Service Contract available (additional cost)