Category 6a Network Patch Cable

Category 6A/Class E A , S/FTP patch cords shall be constructed of 26 AWG shielded twisted pair stranded copper cable with an enhanced performance shielded modular plug at each end. Patch cord cable shall be offered in multiple colored S/S TP cable for design flexibility with a black strain relief boot on each modular plug. All patch cords shall be compatible with both T568A and T568B wiring schemes.

Manufacturer Part Number
STP6X12IG
EAN/UPC
0074983011353,074983011353
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Std. Pkg. Qty.:1

Product Type:Copper Patch Cord

Performance Level:Category 6A

Cable Color:International Gray

Length (ft.):12

Length (m):3.66

Flammability Rating:Dual Rated (CM/LSZH)

Termination End 1:Modular Plug

Termination End 2:Modular Plug

CE Compliant:No

Nominal Cable O.D. (In.):0.240

Nominal Cable O.D. (mm):6.1

Operating Temperature:14�F to 140�F (-10�C to 60�C)

Storage Temperature:-40�F to 158�F (-40�C to 70�C)

Boot Color:Black

Cable Length:Feet

Cable Type:S/FTP

Material:Copper

Wiring Scheme:T568B

RoHS Compliancy Status:Compliant

Min. Order Qty.:1.0000