Category 6A/Class E A , S/FTP patch cords shall be constructed of 26 AWG shielded twisted pair stranded copper cable with an enhanced performance shielded modular plug at each end. Patch cord cable shall be offered in multiple colored S/S TP cable for design flexibility with a black strain relief boot on each modular plug. All patch cords shall be compatible with both T568A and T568B wiring schemes.
Note:
Std. Pkg. Qty.:1
Product Type:Copper Patch Cord
Performance Level:Category 6A
Cable Color:Red
Length (ft.):10
Length (m):3.05
Flammability Rating:Dual Rated (CM/LSZH)
Termination End 1:Modular Plug
Termination End 2:Modular Plug
CE Compliant:No
Nominal Cable O.D. (In.):0.240
Nominal Cable O.D. (mm):6.1
Operating Temperature:14�F to 140�F (-10�C to 60�C)
Storage Temperature:-40�F to 158�F (-40�C to 70�C)
Boot Color:Black
Cable Length:Feet
Cable Type:S/FTP
Material:Copper
Wiring Scheme:T568B
RoHS Compliancy Status:Compliant
Min. Order Qty.:1.0000