DeskJet 3630 All-in-One Printer

Keep it simple with an affordable all-in-one you can count on. Stay connected with the easiest way to print from your smartphone or tablet.
Quickly print, scan, and copy—right out of the box—and keep free of clutter with a space-saving design.

Easy mobile printing

Start printing and get connected quickly with easy setup from your smartphone, tablet, or PC.

Connect your smartphone or tablet directly to your printer—and easily print without accessing a network.

Manage printing tasks and scan on the go with the free HP All-in-One Printer Remote mobile app.

Easily print from a variety of smartphones and tablets. Your pages come out great—even if you're not there.

Affordable, high-quality printing

Full of value—print up to twice as many pages with Original HP high-yield ink cartridges.

Get high-quality prints—time after time—using the world’s No. 1 printer brand.

Everything you need—right away

Simplify your tasks. The display panel features simple icons for controlling print, scan, and copy functions.

Put your best print forward. Create borderless photos, flyers, and other documents—right in your home.

Get up and running right out of the box and automatically connect to your wireless network.

Access coloring pages, recipes, coupons, and more with free HP Printables—delivered on your schedule.

Designed to fit your life

Save your space with a compact all-in-one designed to fit on your desk, on a shelf, or anywhere you need it.

Print in any room you choose—without causing disruptions. Optional quiet mode helps keep noise to a minimum.

Manufacturer Part Number
F5S43A#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Functions :

Functions :

  • Print, copy, scan, wireless

Multitasking supported : No

Printing specifications :

Print speed black:: ISO: Up to 8.5 ppm
Draft: Up to 20 ppm 5 
Print speed color:: ISO:Up to 6 ppm
Draft:Up to 16 ppm 5 
First page out (ready): Black: As fast as 14 sec
Color: As fast as 17 sec
Duty cycle (monthly, A4): Up to 1000 pages
Recommended monthly page volume: 100 to 250
Print technology :
  • HP Thermal Inkjet

Printer drivers included :
  • HP PCL 3 GUI

Print quality (best): Color: Up to 4800 x 1200 optimized dpi color (when printing from a computer on selected HP photo papers and 1200 input dpi)
Black: Up to 1200 x 1200 rendered dpi
Display :
  • 7 segment + icon LCD

Number of print cartridges :
  • 2 (1 black, 1 Tri-color)

Print languages :
  • HP PCL 3 GUI
  • PCLm (HP Apps/UPD)
  • URF (AirPrint)

Automatic paper sensor :
  • Yes
Connectivity :

Wireless capability :
  • Yes

Connectivity, standard :
  • 1 Hi-Speed USB 2.0

Minimum system requirements:
  • Microsoft® Windows® 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer. Windows Vista®: 800 MHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer 8. Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor ,850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer 8.
  • OS X v10.8 Mountain Lion, OS X v10.9 Mavericks, OS X v10.10 Yosemite
  • 1 GB HD
  • Internet
  • USB

Compatible operating systems: Windows® 8.1, Windows® 8, Windows® 7
OS X v10.8 Mountain Lion, OS X v10.9 Mavericks, OS X v10.10 Yosemite

Mobility :

HP ePrint capability :
  • Yes

Mobile printing capability: Features wireless direct and local Wi-Fi connectivity to enable mobile printing via Apple AirPrint™ as well as other solutions. Supports printing from most smartphones and tablets using these operating systems: Android, iOS, Blackberry, Symbian, Windows 8, Windows RT. 3 

Memory specifications : Memory, standard: Integrated

Memory, maximum :
  • Integrated


Paper handling :

Paper handling input, standard :
  • 60-sheet input tray

Paper handling output, standard :
  • 25-sheet output tray

Duplex printing :
  • Manual (driver support provided)

Media sizes supported :
  • A4
  • B5
  • A6
  • DL envelope

Media sizes custom :
  • 76 x 127 to 216 x 356 mm

Media types :
  • Plain paper, photo paper, brochure paper, envelopes and other specialty inkjet papers

Media weights, recommended: 75 g/m²
Media weights, supported :
  • A4: 60 to 90 g/m²
  • HP envelopes: 75 to 90 g/m²
  • HP cards: up to 200 g/m²
  • HP 10 x 15 cm photo paper: up to 300 g/m²

Borderless printing :
  • Yes, up to 8.5 x 11 in (US letter), 210 x 297 mm (A4)


Scanner specifications :

Scanner type :
  • Flatbed

Scan file format :
  • pdf, bmp, jpg, gif, tif, tif, png

Scan resolution, optical :
  • Up to 1200 dpi

Bit depth :
  • 24-bit

Scan size (flatbed), maximum :
  • 216 x 297 mm

Digital sending standard features :
  • No

Scan input modes :
  • Scanning via HP Photosmart Software


Copier specifications :

Copy resolution (black text) :
  • Up to 600 x 300 dpi

Copy resolution (color text and graphics) :
  • Up to 600 x 300 dpi

Copy reduce / enlarge settings :
  • 25 to 200%

Copies, maximum :
  • Up to 9 copies


Power and operating requirements :

Power :
  • world wide: Input voltage 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz). High voltage: Input voltage 200 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3Hz)

Power consumption: 10 watts maximum, 0.07 watts (Off), 2.1 watts (Standby), 0.88 watt (Sleep) 2 
Energy efficiency :
  • ENERGY STAR® certified

Operating temperature range :
  • 5 to 40ºC

Operating humidity range :
  • 20 to 80% RH


Dimensions and weight :

Minimum dimensions (W x D x H): 438 x 310 x 158 mm 1 
Maximum dimensions (W x D x H): 438 x 553.5 x 256.6 mm 1 
Weight: 4.17 kg
Package weight :
  • 5.09


What's included :

What's in the box :
  • HP DeskJet 3630 All-in-One Printer
  • HP 63 Black Ink Cartridge (~190 pages)
  • HP 63 Tri-color Ink Cartridge (~165 pages)
  • Software CD
  • Setup Poster
  • Power Cord
  • USB cable.

Cable included :
  • Yes, 1 USB

Replacement cartridges:
  • HP 63 Black Ink Cartridge (~190 pages)
  • HP 63 Tri-color Ink Cartridge (~165 pages)
  • HP 63XL Black Ink Cartridge (~480 pages)
  • HP 63XL Tri-color Ink Cartridge (~330 pages)

Software included :
  • HP Printer Software, HP Update, Shop for Supplies Online, HP Photo Creations

Warranty :
  • 1 Year Limited Warranty (Return to HP/Dealer - Unit Exchange)