Barcode Reader

The Barcode Scanner is a high performance CCD scan engine that has outstanding scanning performance of its class. It provides flexibility in any kinds of applications, such as handheld terminals, data collectors, kiosks, medical equipments, and many more.

Manufacturer Part Number
E093433
EAN/UPC
0053926243341,053926243341
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number For M-Series, I-Series, 02-Series - E093433

Enclosure Color Black

Interface HID USB

Reader Type 1D barcodes

Ideal Scan Distance 110 mm

Supported Symbologies UPC-A, UPC-E, EAN13, ENA8, CODE39, CODE93, CODABAR, CODE128, MSI/Plessey, CODE 32, CODE 11, TELEPEN, GS1 DataBar Ominidirectional, GS1 DataBar Limited, GS1 DataBar Expanded, Interleaved 2 of 5, Industrial 2 of 5, Matrix 2 of 5

Warranty 2-year