Put your vehicle's audio system into overdrive with the Sound Storm Force FR2000.2 2-Channel Class A/B Full Range Amplifier. This powerful 2-Ohm stable Amplifier features 2000 Watts Max Power with a MOSFET power supply for quality sound. Customize the sound with Variable Low Pass Crossover, Fixed High Pass Crossover and Switchable Bass Boost. Pump up the Bass with the Remote Subwoofer Control. Bridge Channels for even more power and flexibility. The Force Amplifier Series has long stood as the ideal combination of quality, power and value, proving you don’t need to break the bank to sound like a million bucks. Shift your system up a level with the Sound Storm FR2000.2.
Note:
Amp Topology|Full Range, Class A/B
Channel Configuration|2/1 Channel
Power Supply Type|MOSFET Power Supply
Total Power Output|2000 Watts
Peak Power @ 2 ohm|1000Watts x2
Bridged Power @ 4 ohm|2000Watts x1
RMS Power @ 4 ohm|375Watts x2
Speaker Impedance|2 to 8 ohm
T.H.D. (Total Harmonic Distortion)|0.01 %
Channel Separation ≥|90 dB
S/N Ratio (A-Weighted)|102 dB
Frequency Response|9Hz to50kHz±1 dB
RCA Inputs|2 Channel
High Level Inputs|Yes
Low Pass Filter|35Hz to160Hz
High-Pass Filter|FixedHz80Hz
Bass Boost|Switchable0or18dB
Subwoofer Level Control|Yes
Input Sensitivity Switch|Yes
Thermal/Overload/Short Protection|Yes
Length|12.1875"
Width|9.688000000000001"
Height|2.375"