FORCE 1600W 2 Channel Full Range, Class A/B Amplifier

Put your vehicle's audio system into overdrive with the Sound Storm Force FR1600.2 2-Channel Class A/B Full Range Amplifier. This 2-Ohm stable Amplifier features 1600 Watts Max Power with a MOSFET power supply for quality sound. Customize the sound with Variable Low Pass Crossover, Fixed High Pass Crossover and Bass Boost. Pump up the Bass with the Remote Subwoofer Control. Bridge Channels for even more power and flexibility. The Force Amplifier Series has long stood as the ideal combination of quality, power and value, proving you don’t need to break the bank to sound like a million bucks. Shift your system up a level with the Sound Storm FR1600.2.

Manufacturer Part Number
FR1600.2
EAN/UPC
0791489123174,791489123174
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Amp Topology|Full Range, Class A/B
Channel Configuration|2/1 Channel
Power Supply Type|MOSFET Power Supply
Total Power Output|1600 Watts
Peak Power @ 2 ohm|800Watts x2
Bridged Power @ 4 ohm|1600Watts x1
RMS Power @ 4 ohm|300Watts x2
Speaker Impedance|2 to 8 ohm
T.H.D. (Total Harmonic Distortion)|0.01 %
Channel Separation ≥|90 dB
S/N Ratio (A-Weighted)|102 dB
Frequency Response|9Hz to50kHz±1 dB
RCA Inputs|2 Channel
High Level Inputs|Yes
Low Pass Filter|35Hz to160Hz
High-Pass Filter|FixedHz80Hz
Bass Boost|Switchable0or18dB
Subwoofer Level Control|Yes
Input Sensitivity Switch|Yes
Thermal/Overload/Short Protection|Yes
Length|10.625"
Width|9.688000000000001"
Height|2.375"