FORCE 1000W 2 Channel Full Range, Class A/B Amplifier

Put your vehicle's audio system into overdrive with the Sound Storm Force FR1000.2 2-Channel Class A/B Full Range Amplifier. This 2-Ohm stable Amplifier features 1000 Watts Max Power with a MOSFET power supply for quality sound. Customize the sound with Variable Low Pass Crossover, Fixed High Pass Crossover and Switchable Bass Boost. Pump up the Bass vibes with the Remote Subwoofer Control. Bridge Channels for even more power and flexibility. The Force Amplifier Series has long stood as the ideal combination of quality, power and value, proving you don’t need to break the bank to sound like a million bucks. Give your audio a boost with the Sound Storm FR1000.2.

Manufacturer Part Number
FR1000.2
EAN/UPC
0791489123181,791489123181
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Amp Topology|Full Range, Class A/B
Channel Configuration|2/1 Channel
Power Supply Type|MOSFET Power Supply
Total Power Output|1000 Watts
Peak Power @ 2 ohm|500Watts x2
Bridged Power @ 4 ohm|1000Watts x1
RMS Power @ 4 ohm|188Watts x2
Speaker Impedance|2 to 8 ohm
T.H.D. (Total Harmonic Distortion)|0.01 %
Channel Separation ≥|90 dB
S/N Ratio (A-Weighted)|102 dB
Frequency Response|9Hz to50kHz±1 dB
RCA Inputs|2 Channel
High Level Inputs|Yes
Low Pass Filter|35Hz to160Hz
High-Pass Filter|FixedHz80Hz
Bass Boost|Switchable0or18dB
Subwoofer Level Control|Yes
Input Sensitivity Switch|Yes
Thermal/Overload/Short Protection|Yes
Length|9.0625"
Width|9.688000000000001"
Height|2.375"