EVO 2000W Monoblock, Class A/B Amplifier

Enjoy the sonic power of the Sound Storm EVO2000.1 Monoblock Class A/B Amplifier. This powerful 2-Ohms stable Amplifier features 2000 Watts Max Power with a MOSFET power supply to rock your audio system. Customize the sound with Variable Low Pass Crossover and Bass Boost. Drive the Bass with the Remote Subwoofer Control. The EVO Series offers visually and sonically stunning Amplifiers built to deliver outstanding performance and immense power for incredible fidelity and flexibility. Shift audio gears with the Sound Storm EVO2000.1

Manufacturer Part Number
EVO2000.1
EAN/UPC
0791489120531,791489120531
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Amp Topology|Monoblock, Class A/B
Channel Configuration|1 Channel
Power Supply Type|MOSFET Power Supply
Total Power Output|2000 Watts
Peak Power @ 2 ohm|2000Watts x1
RMS Power @ 4 ohm|750Watts x1
Speaker Impedance|2 to 8 ohm
T.H.D. (Total Harmonic Distortion)|0.01 %
S/N Ratio (A-Weighted)|103 dB
Frequency Response|9Hz to50kHz±1 dB
RCA Inputs|2 Channel
High Level Inputs|Yes
Low Pass Filter|45Hz to90Hz
Bass Boost|Variable0to18dB
Subwoofer Level Control|Yes
Input Sensitivity Switch|Yes
Thermal/Overload/Short Protection|Yes
Length|12.1"
Width|10"
Height|2.3"