Double-DIN DVD Player 7" Motorized Touchscreen Detach Panel Bluetooth

Fire up your music options with the Sound Storm DD889B Double-DIN DVD Player with a 7" Touchscreen Monitor. Connect your Smartphone or MP3 Player through the Auxiliary input, blast music on the DVD/CD Player or AM/FM radio or plug into the USB and SD ports. Change up your sound style with the built-in Preset EQ. Bluetooth technology lets you play and control music apps like Pandora and Spotify and make calls hands-free. Detach the front panel when you arrive to deter theft. Rock the miles away with the Sound Storm DD889B.

Manufacturer Part Number
DD889B
EAN/UPC
0791489120753,791489120753
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DVD±R/RW Video|Yes
CD±R/RW Audio & Video|Yes
MP3 through|DVD/CD/USB/SD
Other Formats|VCD, WMA, MP4, JPEG
Bluetooth Audio Streaming|Yes
Bluetooth Hands-free|Yes
Bluetooth Supported Profiles|A2DP, AVRCP, HFP
USB Port|Front panel
SD Port|Behind Face Panel
Aux-In|Front panel
A/V Input|Rear
Rear Camera Input|Yes
Pre-Amp Outputs|Front & Sub
Video Output|1
Total Power Output|340Watts <br />(85Watts x4Ch)
Last Position Memory|Yes
One Bit D/A Convertor|Yes
E.S.P. (Electronic Skip Protection)|Yes
Wireless Remote Control|Yes
Screen Size|7"
Touchscreen|Yes
Switchable Tuner Frequencies|USA, EUROPE
RDS Tuner|Yes
Tuner Preset|18FM /12AM
A.M.S. ( Auto Memory Search)|Yes
Selectable Preset EQ|Yes
ID3-Tag Information|Yes
Clock Display|Yes
Chassis Type|Double-DIN
Detachable Front Panel|Yes
Motorized Front Panel|Yes
Width|7.125"
Height|4.125"
Depth|7.5"