Note:
Image Sensor:: |: 1/3" Progressive Scan CMOS
Min. Illumination:: |: 0.01 Lux @ F1.2, AGC ON
Shutter time:: |: 1/3s ~ 1/100,000s
Lens:: |: 4mm fixed lens (2.8mm/6mm lens optional) Angle of view: 4mm: 85°, 2.8mm: 106°, 6mm: 52°
Lens Mount:: |: M12
Day& Night:: |: Electronic
Wide Dynamic Range:: |: Digital WDR
Digital noise reduction:: |: 3D DNR
Compression Standard Video Compression:: |: H.264/MJPEG
H.264 code profile:: |: Baseline Profile / Main Profile
Video bit rate:: |: 32Kbps~8Mbps
Dual Stream:: |: Yes
Image Max. Image Resolution:: |: 1920 x 1080
Frame Rate:: |: 50Hz: 25fps (1920 x 1080, 1280 × 960,1280 × 720)
60Hz: 30fps (1920 x 1080, 1280 × 960,1280 × 720)
Image Settings:: |: Rotate Mode, Saturation, Brightness, Contrast, Sharpness adjustable by client software or web browser
BLC:: |: Yes, zone configurable
ROI:: |: Support
Day/Night Switch:: |: Auto/Schedule/Triggered by Alarm In
Network Network Storage:: |: NAS (Support NFS,SMB/CIFS), ANR
Protocols:: |: TCP/IP, UDP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP, SMTP, SNMP, IGMP, 802.1X, QoS, IPv6, Bonjour
Security:: |: One-key reset, flash-prevention, dual streams, heartbeat, mirror, password protection, privacy
mask, Watermark, IP address filtering, Anonymous access
System Compatibility:: |: ONVIF (Profile S, Profile G), PSIA, CGI, ISAPI
Interface Communication Interface:: |: 1 RJ45 10M / 100M Ethernet interface
On-board storage:: |: Built-in Micro SD/SDHC/SDXC slot, up to 128 GB
Wi-Fi Specification (-W) Wireless Standards:: |: IEEE802.11b, 802.11g, 802.11n
Frequency Range:: |: 2.4 GHz ~ 2.4835 GHz
Channel Bandwidth:: |: 20/40MHz Support
Modulation Mode:: |: 802.11b: CCK, QPSK, BPSK
802.11g/n: OFDM
Security:: |: 64/128-bit WEP, WPA/WPA2, WPA-PSK/WPA2-PSK, WPS
Transmit Power:: |: 11b: 17±1.5dBm @ 11Mbps
11g: 14±1.5dBm @ 54Mbps
11n: 12.5±1.5dBm
Receive Sensitivity:: |: 11b: -90dBm @ 11Mbps (Typical)
11g: -75dBm @ 54Mpbs (Typical)
11n: -74dBm (Typical)
Transmission Rate:: |: 11b: 11Mbps
11g: 54Mbps
11n: up to 150Mbps
Wireless Range:: |: 50m(depend on environment)
General Operating Conditions:: |: -10 °C ~ 40 °C (14 °F ~ 104 °F)
Humidity 90% or less (non-condensing)
Power Supply:: |: 12 VDC ± 10%, PoE (802.3af)
Power Consumption:: |: Max. 4.2W
Dimensions:: |: Φ93.9×121.6
Weight:: |: 200g
NOTE::: |: "-W" series support Wi-Fi (802.11b/g/n) and the modules with Wi-Fi function don’t support
the 802.1X protocol.