DS-2CD2D14WD/M Covert Camera

Manufacturer Part Number
DS-2CD2D14WD/M
EAN/UPC
0816783019395,816783019395,0813908022704,813908022704
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor:: |: 1/4" progressive scan CMOS
Signal System:: |: PAL/NTSC
Min. Illumination:: |: 0.028 lux @ (ƒ/2.0, AGC on)
Shutter time:: |: 1/3 s to 1/100,000 s
Lens:: |: 2.0 mm @ ƒ/2.0, angle of view: 92.4°; 2.8 mm @ ƒ/2.0, angle of view: 67.3°; 4 mm @ ƒ/2.0, angle of view: 53°; 6 mm @ ƒ/2.0, angle of view: 35.5°
Lens Mount:: |: M12
Day& Night:: |: Electronic
Wide Dynamic Range:: |: Support
Digital noise reduction:: |: 3D DNR

Compression Standard
Video Compression:: |: H.264/MJPEG
H.264 code profile:: |: Main profile
Video bit rate:: |: 32Kbps~8Mbps

Image
Max. Image Resolution:: |: 1280 × 720
Frame Rate:: |: 30 fps (1280 x 720), 30 fps (704 x 576), 30 fps (640 x 480)
Image Settings:: |: Saturation, brightness, contrast adjustable through client software or web browser
ROI:: |: Supported
3D DNR:: |: Supported

Network
Network Storage:: |: NAS (Support NFS,SMB/CIFS)
Alarm Trigger:: |: Motion detection, Dynamic Analysis, Tampering alarm, Network disconnect, IP address conflict, Storage exception
Protocols:: |: TCP/IP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP, SMTP, SNMP, IGMP, 802.1X, QoS, IPv6, Bonjour
System Compatibility:: |: ONVIF, PSIA, CGI, ISAPI

Interface
Communication Interface:: |: 1 RJ45 10M / 100M Ethernet interface

General
Dimensions:: |: 55.33 mm × 41.43 mm × 36.77 mm (2.18" x 1.63" x 1.45")
Weight:: |: 55 g (0.12 lbs)