VP-10 4GB Digital Voice Recorder

Digital Voice Recorder – REDESIGNED

The new sleek design of the VP-10 allows you to capture conversations naturally, even while having the recorder in your pocket. This innovative recorder features new technologies optimum for business use, to achieve high-quality recording. 

High-quality stereo recording in all environments

The VP-10 recorder has omni-directional stereo microphones in order to securely capture every sound and voice, whether recording from your pocket, clipped to your notebook, or from anywhere else. The recorder has low noise, high-quality microphones in its compact slim body.

“Anti-Rustle filter” 

Our unique “Anti-Rustle filter” technology identifies the difference between a voice and a rustling sound from its characteristics, and effectively suppresses the noise only. This enables powerful exclusion of the rustling noise generated when recording from your pocket, to achieve a low-noise, clear sound.

One-touch recording 

You can silently and quickly activate the recording with one-touch even in your pocket, thanks to the REC slide switch. You can start recording without making the other party self-conscious. Moreover, even when the power is off, you can start recording in an instant with just a touch, so you will never miss a recording opportunity.

USB direct connection 

A USB built into the body lets you connect directly to a PC simply by removing the cover. Not only can you easily exchange data between a PC without the need for cable or software, you can also recharge the unit from the PC without taking out the battery. Of course, you can also use it as an USB memory stick.

Four recording scene modes, including “Pocket Mode”

By simply selecting from the menu, you can choose optimum recording settings according to specific scenes. The "Pocket" mode is effective for recording a wide range of voices from your pocket and with the "Dictation" "Conference" or "Meeting" modes, anyone can easily make flawless high-quality recordings, even in an environment requiring a quick response.

Search files quickly with “Date Search” function

When you have many files in the recorder, the "Date Search" function helps you select the target file easily and conveniently. You can access this function by holding down the Menu/Scene button, When the Intro Playback function is on, it will playback the first few second of the file. This is even more useful when used together with the "Date Search" function.

New Noise-cancellation function

The world's top level noise cancellation technology has been made even more powerful, strongly cutting out background noise recorded with the voice. With the new algorithm, it performs a more natural voice reproduction while having improved noise exclusion.

Voice Balancer function 

When recordings contain multiple speakers, the Voice Balancer makes smaller voices louder and ensures that louder voices stay below a given level, providing playback where everyone can be heard clearly. This comes in handy when recording sound sources from multiple positions, such as at a meeting. The prominent noise produced when amplifying small sounds is reduced. By eliminating the lower and higher frequency, the voice is even more enhanced.

Manufacturer Part Number
V413111BU000
EAN/UPC
0050332188808,050332188808
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Recording Format PCM/WMA/MP3
Internal Memory 4GB
PC Connectivity USB Direct
Music Player Mode Yes
Noise Cancel Yes
Voice Balancer Yes
Playback speed control 2X - 0.5X
Forward skip Yes (File skip, 30sec, 5min)
Reverse skip Yes (File skip, 3sec, 30sec, 5min)
Intro playback Yes
Recording & playback scene select Yes
Calendar Search Yes (Date search)
File divide PCM/MP3
Index mark Yes (Max. 99)
LCD backlight Yes
Recording standby duration Yes
Power requirements AAA alkaline battery x1, or AAA Ni-MH rechargeable battery x1
External power supply A514 AC adapter
Battery life Recording (LP mode) Approx. 50hr.
Playback (Earphone) Approx. 29hr.
Internal battery charge Yes
Speaker/Maximum output Built-in φ10mm round dynamic speaker/ 90mW
Earphone jack φ3.5mm
(impedance 8Ω or more)
Dimensions (HxWxD) 5" x .67" x .67"
Weight (including batteries) 1.32ozs
Microphone sensitivity Hi/Lo
Voice activated recording VCVA
Lowcut filter Yes
Anti-Rustle Yes
Internal microphone frequency range 50~17,000Hz
PCM 22.05kHz/16bit
50~10,000Hz (Approx. 12 hr.)
MP3 44.1kHz/128kbps 50~17,000Hz (Approx. 66 hr.) 
WMA 44.1kHz/32kbps (mono) 50~13,000Hz (Approx. 258 hr.) 
8kHz/5kbps(mono) 50~3,000Hz (Approx. 1620 hr.)