Big Pictures in Small Spaces
The BenQ MW632ST offers the highest display flexibility- giving you a 64" big picture in a mere projection distance of 1 meter! Featuring 3,200 ANSI Lumens high brightness and 13000:1 high contrast ratio and DLP® Link™ 3D technology, this WXGA projector is the perfect match for small-sized business and education settings!
Note:
Projection System: DLP
Native Resolution: WXGA (1280 x 800)
Brightness* (ANSI Lumens): 3,200 ANSI Lumens
Contrast Ratio: 13000:1
Display Color: 1.07 Billion Colors
Lens: F=2.6-2.78, f=10.2-12.24mm
Aspect Ratio: Native 16:10 (5 aspect ratio selectable)
Throw Ratio: 0.72~0.87 (87" ± 3% @ 1.36m)
Clear Image Size / Maximum Image Size: 60"~120"/ 300"
Image Size (Diagonal): 1.2:1
Lamp Mode (Normal/Economic/SmartEco/LampSave/LumenCare)*: 4,000/ 6,000/ 6,500/ 10,000 hours
Keystone Adjustment: 1D, Vertical +/- 30 degrees
Projection Offset: 105% ±5%
Resolution Support: VGA (640 x 480) to WUXGA_RB (1920 x 1200) * RB = Reduced Blanking
Horizontal Frequency: 15KHz~102KHz
Vertical Scan Rate: 24Hz~120Hz
灯泡: 196W
Interface: Computer In (D-sub 15pin) x 1 (Share with component)
Monitor Out (D-sub 15pin) x 1
Composite Video In (RCA) x 1
S-Video In (Mini DIN 4pin) x 1
HDMI (1.4a) x 2 (One share with MHL2.0)
Audio In (Mini Jack) x 1
Audio L/R In (RCA) x 1
Audio Out (Mini Jack) x 1
Speaker 10W x 1
USB (Type mini B) x 1 (Download & Page Up/ Down)
USB (Type A) x1 (1.5A Power Supply)
RS232 (DB-9pin) x 1
IR Receiver x 2 (Front + Top)
Dimensions (W x H x D mm): 287.3 x 114.4 x 232.6mm
HDTV Compatibility: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Video Compatibility: NTSC, PAL, SECAM
3D Support and Compatibility: PC: 120Hz Frame Sequential 3D for resolutions up to WXGA,
PC: 60Hz Top-bottom 3D for resolutions up to SXGA+
Video: 60Hz Frame Sequential 3D for resolutions up to 480i
Audible Noise (Normal/Economic Mode): 33/ 28 dBA (Normal/ Economic mode)
On-Screen Display Languages: Arabic/ Bulgarian/ Croatian/ Czech/ Danish/ Dutch/ English/ Finnish/ French/ German/ Greek/ Hindi/ Hungarian/ Italian/ Indonesian/ Japanese/ Korean/ Norwegian/ Polish/ Portuguese/ Romanian/ Russian/ Simplified Chinese/ Spanish/ Swedish/ Turkish/ Thai/ Traditional Chinese (28 Languages)
Picture Modes: ** Bright/ Presentation/ sRGB/ Cinema /(3D) / User 1/ User 2
Accessories (Standard): Remote Control w/ Battery
Power Cord (by region)
User Manual CD
Quick Start Guide
Warranty Card (by region)
VGA (D-sub 15pin) Cable
Accessories (Optional): Presentation Plus: P/N: 65.J9306.002
Spare Lamp Kit: P/N: 5J.JAR05.001
Ceilling Mount: P/N: 5J.J2K01.001
3D Glasses: P/N: 5J.J9H25.001
Carry bag
Power Supply: AC100V to 240V, 50Hz to 60 Hz
Power Consumption: Normal 305W, Eco 220W, Standby < 0.5W
Power Management Function: Automatic power off after 20 minutes without a display source
Weight: 2.6kg