MS504A DLP Projector

The Best Value Choice for a Small-Medium Space

Featuring a brightness of 3200 ANSI Lumens and a high contrast ratio of 13000:1, the cost-effective and eco-friendly MS504A delivers bright, crystal clear presentations with large, easy to read text, graphics and video with rich, vibrant, accurate colors, even under the most challenging ambient light conditions.

Manufacturer Part Number
MS504A
EAN/UPC
0840046028800,840046028800
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Projection System: DLP
Native Resolution: SVGA (800 x 600)
Brightness*: 3200 lumens
Contrast Ratio: 13000:1
Display Color: 1.07 Billion Colors
Lens: F=2.56-2.8, f=21-23.1mm
Aspect Ratio: Native 4:3 (5 aspect ratio selectable)
Throw Ratio: 1.86~2.04 (53" @ 2m)
Clear Image Size / Maximum Image Size: 60" ~ 120" / 300"
Zoom Ratio: 1.1x
Lamp Mode (Normal/Economic/SmartEco/LampSave)*: 4000/ 6000/ 6500/ 10000 hours
Keystone Adjustment: 1D, Vertical +/- 40 degrees
Projection Offset: 120% ±5%
Resolution Support: VGA (640 x 480) to UXGA (1600 x 1200) *RB-Reduced Blanking
Horizontal Frequency: 15K~102KHz
Vertical Scan Rate: 23~120Hz
Lamp Wattage: 190W MK2
Interface: VGA In (D-sub 15pin) x 2 (Share with component)
Monitor Out (D-sub 15pin) x 1
Composite Video In (RCA) x 1
S-Video In (Mini DIN 4pin) x 1
Audio In (Mini Jack) x 1
Audio Out (Mini Jack) x 1
Speaker 2W x 1
USB (Type mini B) x 1 (Download & Page/down)
RS232 (DB-9pin) x 1
IR Receiver x 1 (Front)
Dimensions(W x H x D): 11.14 x 3.7 x 8.7 inches (283 x 95 x 222mm)
HDTV Compatibility: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Video Compatibility: NTSC, PAL, SECAM
3D Support and Compatibility: Frame Sequential: Up to 720p 60Hx (Video), Up to WXGA 120Hz (PC Timing)
Side by Side: Up to 1680 x 1050 60Hz (PC Timing) 
Top Bottom: Up to 1680 x 1050 60Hz (PC Timing)
Weight: 3.96 lbs. (1.8 Kg)
Audible Noise: 33/ 28 dBA (Normal/ Economic mode)
Power Supply: AC100 to 240V, 50 to 60Hz
Power Consumption: Normal 270W, Eco 220W, Standby < 0.5W
On-Screen Display Languages: Arabic/ Bulgarian/ Croatian/ Czech/ Danish/ Dutch/ English/ Finnish/ French/ German/ Greek/ Hindi/ Hungarian/ Italian/ Indonesian/ Japanese/ Korean/ Norwegian/ Polish/ Portuguese/ Romanian/ Russian/ Simplified Chinese/ Spanish/ Swedish/ Turkish/ Thai/ Traditional Chinese (28 Languages)
Picture Modes: Dynamic/ Presentation/ sRGB/ Cinema/ User 1/ User 2
Accessories (Standard): Remote Control w/ Battery - P/N: 5J.J9V06.001
Power Cord (by region)
Quick Start Guide
Warranty Card (by region)
VGA (D-sub 15pin) Cable
Accessories (Optional): Spare Lamp Kit- P/N: 5J.J9R05.001
Ceilling Mount- P/N: 5J.J4N10.001
3D Glasses- P/N: 5J.J9H25.001
Carry Bag- P/N: 5J.J3T09.001