Charge & Sync Pro - 6.5ft (2m) USB to Lightning Cable (2 Pack)

Charge & Sync Pro - USB to Lightning Cable (2 Pack)

Designed as a replacement for factory Apple® Lightning cables or as an additional cable to keep in the office, car, backpack or briefcase, IOGEAR's Charge & Sync Pro USB to Lightning cables exceed OEM cable standards for performance without being stiff or difficult to coil. High-grade woven cotton/nylon materials increase durability, and make for a non-bulky, tangle-free cable. Oversized conductor diameter of 4.2mm provides better power transfer. With this convenient 2 pack, you can keep one at the office and one at home - making sure your Lightning cables are always within reach.

Charging

Use IOGEAR's Charge & Sync premium cables to connect your Apple Lightning devices, such as iPhone®, iPod® and iPad® to your computer's USB port or IOGEAR's 6-Port Super-Speed USB 3.0 Hub for efficient syncing and charging. The Charge & Sync Pro can also be connected with a USB to AC power adapter, such as the GearPower QuadSmart USB 4.2A Wall Charger for convenient charging from a wall outlet.

Sync

Synchronize and update your pictures, music, and videos in iTunes by connecting your iPhone 6, iPad Air 2 or other Lightning device using IOGEAR's Charge & Sync Pro - USB to Lightning Cables.

The Charge & Sync Pro is compatible with all Apple Lightning devices, USB chargers, computer USB ports, and aftermarket USB chargers with built-in compatibility for iPod® / iPhone® / iPad®.

MFi Approved

All of IOGEAR's Lightning cables are Apple MFi certified to work with every device compatible with the original Apple supplied cable. Non-certified cables can have out-of-spec connectors and imitation processors which can damage your device, so always make sure you are purchasing an actual Apple Authorized cable like those available from IOGEAR!

Manufacturer Part Number
GPUL02KIT
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

UPC:
Function: GPUL02KIT
Dimensions: GPUL02KIT