GW2455H Widescreen LCD Monitor

Enjoyment for Your Everyday Home and Work Life

Enjoy the revolutionary picture quality with the BenQ GW2455H LED monitor! Built with an LED backlight panel, the stylish GW2455H comes with an ultra-high native contrast ratio of 3000:1, 16:9 100% dot-to-dot image quality, and BenQ's eye-caring Flicker-free technology and Low Blue Light Modes to offer you the best viewing quality at all times. With the GW2455H LED monitor, things are certainly looking great!

Manufacturer Part Number
GW2455H
EAN/UPC
0840046032975,840046032975
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Color
Product Color: Glossy black / Texture black

Panel
Back Light Unit: Flicker-free LED
LCD Size (inch): 23.6"W
Aspect Ratio: 16:9
Resolution (max.): 1920X1080
Display Area(mm): 521.28x293.22
Pixel Pitch (mm): 0.272
Brightness (typ): 250
Native Contrast ( typ. ): 3000:1
DCR (Dynamic Contrast Ratio) (typ.): 20M:1
Panel Type: VA
Viewing Angle (L/R;U/D) (CR>=10): 178/178
Response Time(Tr+Tf) (typ.): 25ms, 8ms (GtG)
Display Colors: 16.7 M
Color Gamut: 72% NTSC

Audio/Video Inputs/Outputs
Input/Output Connector: D-sub / DVI / HDMI 1.4 / Headphone jack
Hor. Frequency (KHz): 30~83
Ver. Frequency (Hz): 50~76
Video Bandwidth (MHZ): 205MHz

Dimensions & Weight
Dimensions with Wall Mount (HxWxD mm) (w/o Base): 350.98x579.39x63
Dimensions(HxWxD mm): 436.49x579.39x179.12
Net Weight (kg): 4.0
Gross Weight (kg): 5.4

Special Features
Low Blue Light: Yes
Flicker-free Technology: Yes
Senseye®: Senseye 3
AMA: Yes
Windows® 7 Compatible: Yes
Windows® 8 Compatible: Yes
Windows® 8.1 Compatible: Yes
Mac Compatible: Yes
HDCP: Yes
Color Temperature: Reddish / Normal/ Bluish /user mode
OSD Language: 17 languages
VESA Wall Mounting: Yes
Speaker: NO
Tilt (down/up): -5~20
Dynamic Power Saving (DPS): Yes
Display Pilot: No

Included Accessories
Signal Cable: VGA

Power
Power Consumption (Eco mode): 20.8W
Power Supply (90~264 AC): Built-in
Power Consumption (On mode): 26W
Power Consumption (Power saving mode): <0.3W
Power Consumption (Off mode): <0.3W
Power Consumption (Base on Energy star ): 23W