16-Port 10/100/1000Base-T Gigabit Ethernet Desktop Switch

This fanless 16-port 1000Base-T Gigabit Ethernet Switch provides seamless integration for your network. Made with a sturdy metal housing and the ability to be mounted on a desktop or in a standard 19” rack with the included rack mount kit, the SGRD16 is an ideal solution for new networks and upgrades to existing ones. High performance and ease of use is what the SGRD16 is all about, with a 32Gbps switching fabric and 16 10/100/1000Mbps auto-negotiation and auto-MDIX ports. New energy saving features are supported with power being distributed based on cable length and on link  status of ports.

Features:

  • 16×10/100/1000Mbps Auto-Negotiation, Auto-MDIX Ethernet Ports
  • Compliant with IEEE802.3/IEEE802.3u standards
  • 32Gbps Switching fabric
  • Store-and-Forward switching architecture with non-blocking wire-speed performance
  • Provides 8K MAC address entries
  • Reduce power consumption
    • base on Ethernet cable length when link-on
    • when networking cable is disconnected
  • Sturdy metal housing
  • Diagnostic LEDs
  • Plug & Play installation

Manufacturer Part Number
SGRD16
EAN/UPC
0650177200538,650177200538
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Additional Information

Standards: IEEE 802.3; IEEE 802.3u; IEEE 802.3x; IEEE 802.3z IEEE802.3ad
Network Media: Ethernet: UTP/STP Cat-3, 4, 5 Fast Ethernet:UTP/STP Cat-5, 5e,6 Gigabit Ethernet:UTP/STP Cat-5e,6
Data Rate: Ethernet: 10Mbps/20Mbps(half/full-duplex) Fast Ethernet:100Mbps/200Mbps(half/full-duplex) Gigabit Ethernet:2000Mbps(full-duplex)
Switch Fabric: 32 Gbps forwarding capacity
Interface: 16 x 10/100/1000Mbps Auto-MDIX RJ-45 Ports
Filtering Table: 8K MAC entries
Diagnostic LED: Power, Link/Active
Power Supply: AC 100V-240V 50/60HZ (Internal Power supply)
Power Consumption: 7 Watts (Max)
Housing(LxWxH): 280 x 180.5 x 44.5mm 11.02” x 7.11” x 1.75”
Temperature: Operating 0°C – 40°C (32F-104F) Storage 5%-90% RH (non-condensing)