ChargeIt! Dual Output Car Charger with MFI Lightning Cable

Enjoy super-fast charging of your mobile devices using your vehicle's cigarette lighter power outlet.

Includes two USB outputs and a built-in 10.5" cable with Apple Lightning connector for direct charging of iPods, IPhones, and iPads.

Manufacturer Part Number
09911-PG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Maximum Power Output: 6A
  • USB 1 Output: 5v/1.0A
  • USB 2 Output: 5V/2.4A
  • Apple Lighting Cable Output: 5V/2.4A
  • Iput Voltage 12-24V
  • Nominal Input current: 2.66A
  • Ripple and Noise (Max.):<100mV
  • One year warrenty