ChargeIt! Dual Output Wall Charger with MFI Lightning Cable

Enjoy super-fast charging of up to 3 of your mobile devices using any wall outlets. Super-fast charging of your mobile devices using any wall outlet. Includes two USB outputs and a built-in 15" cable with Apple Lighting connector for direct charging of iPods, iPhones and, iPads.

Powerful 15 watt output allows three devices to be charged simultaneously. Status LED glows red while charging and green to indicate that charging is complete.

Manufacturer Part Number
09913-PG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • USB 1 Output: 5V/1A
  • USB 2 5V/2.1A
  • Lighting Cable Output 5V/2.4A
  • Maximum Power Output 3Am 15/w
  • Input Voltag:90 - 240V
  • Input Current: 1A
  • Ripple and Noise: <100mV
  • Over-Current, Short-Circuit
  • Over-Temperature and Over Voltage Protection
  • Lightning Cable Length: 15"
  • UL and FCC Certified
  • One-Year Warranty