500 2.0 BT Speaker

Liven up the room or take the party with you with the Lenovo 500 2.0 Bluetooth Speaker. Featuring a portable metal design and 270 degree sound projection to deliver an enriched audio experience that’s perfect for the beach, pool, home or wherever your music takes you.

Manufacturer Part Number
GXD0J35510
EAN/UPC
0889561623930,889561623930
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Part number: GXD0J35510
Ship Group: Lenovo 500 2.0 Bluetooth Speaker USB cable for charge Aux-in cable Manual Warranty Pouch
Agency Approvals & Certifications: SRRC(China),CCC (China),WPC,TELEC (Japan),EMC,CE (Europe),FCC,CB
Maximum Operating Humidity: 95
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 8
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 40
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 215
Depth: 215mm
Depth Metric Units: mm
Depth (US): 8.46in
Height Metric: 75
Height: 75mm
Height Metric Units: mm
Height (US): 2.95in
Max Operating Humidity + Units: 95%
Min Operating Humidity + Units: 8%
Max Operating Temperature + Units: 40C
Min Operating Temperature + Units: 0C
Weight US: 1.66
Weight US Units: lbs
Weight Metric: 0.76
Weight Metric Units: Kg
Width Metric: 125
Width: 125mm
Width Metric Units: mm
Width (US): 4.92in
Warranty Period: One Year
Warranty Type: 1 Year - CRU