ONE - 5700 Series WLAN Controller w/0 AP Lics

The 5760 Wireless Controller can operate in both converged access mode and centralized mode. Converged access mode provides a hierarchical network design that distributes the wireless data plane at the access layer on Cisco Catalyst® switches for maximum performance and scale. Converged access mode provides maximum resiliency by constraining outages to smaller failure domains. Additionally, converged access mode delivers high availability with access point stateful failover (access point SSO), making sure SSIDs are highly available and have minimal effect on wireless clients.

Manufacturer Part Number
C1-AIR-CT5760-K9
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface indicators

  • LED indicators: link
  • Service Port: 10/100/1000 Mbps Ethernet (RJ45)
  • Service Port: 10/100/1000 Mbps Ethernet (RJ45) For High Availability for future use
  • LED indicators: link
  • Utility Port: 10/100/1000 Mbps Ethernet (RJ45)
  • LED indicators: link
  • Expansion Slots: 1 (5760)
  • Console Port: RS232 (DB-9 male/RJ-45 connector included), mini-USB
  • Other Indicators: Sys, ACT, Power Supply 1, Power Supply 2

Physical Specifications

Dimensions (H x W x D): 1.75 x 17.5 x 17.7 in. (4.45 x 44.5 x 45.0 cm)

Weight:
  • 19.6 lbs (8.9 kg) with two power supplies installed
  • 17.1 lbs (7.8 kg) with a single power supply installed
Environmental Ranges

Operating temperature: 23 to 113° F (-5 to 45° C)
Storage temperature: -40 to 158° F (-40 to 70° C)
Relative humidity: 5 to 95% (noncondensing)
Operating altitude: Up to 10,000 ft (3000m)
Storage altitude: Up to 15,000 ft (4600m)
Input power: 100 to 240 VAC; 50/60 Hz