ASUS R9 Fury X delivers pumped gaming performance and extreme reliability
Game Faster. Quieter. Cooler.
ASUS R9 FURY X graphics card is powered by the brand-new Radeon™ R9 Fury X graphics-processing unit (GPU) and bundled with a free 1-year premium license of customized ASUS GPU Tweak II and XSplit Gamecaster for intuitive performance tweaking and online streaming. With 4GB of 4069-bit high-bandwidth memory and Microsoft® DirectX® 12 technology, the ASUS R9 FURY X is a revolutionized graphics card for pumped gaming performance and extreme reliability.
Note:
Graphics Engine: AMD Radeon R9 FURY X
Bus Standard: PCI Express 3.0
OpenGL: OpenGL®4.4
Video Memory: 4GB High Bandwidth Memory (HBM)
Engine Clock: 1050 MHz
Memory Clock: 500 MHz ( DDR2 )
Memory Interface: 4096-bit
Resolution: Digital Max Resolution:4096x2160
Interface:
HDMI Output : Yes x 1 (Native)
Display Port : Yes x 3 (Native) (Regular DP)
HDCP Support : Yes
Accessories: 1 x Power cable
Software: ASUS GPU Tweak II & Driver
Dimensions:
7.7 " x 4.5 " x 1.5 " Inch
19.5 x 11.5 x3.9 Centimeter