ProDisplay P222c 21.5-inch Video Conferencing Monitor (L4J08AA)

Affordably connect and collaborate from the comfort of your desk with the HD webcam, microphone, and speakers built right into the communication-enhanced HP ProDisplay P222c 21.5-inch Video Conferencing Monitor, which is Certified for Skype for Business.

Manufacturer Part Number
L4J08A8#ABA
EAN/UPC
0889296181545,889296181545
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display specifications

Display size (diagonal)
21.5"

Panel active area
18.74 x 10.54 in

Aspect ratio
16:9

Native resolution
1920 x 1080 @ 60 Hz

Resolutions supported
1920 x 1080
1680 x 1050
1600 x 900
1440 x 900
1280 x 1024
1280 x 800
1280 x 720
1024 x 768
800 x 600
720 x 400
640 x 480
Pixel pitch
0.248 mm

Brightness
250 cd/m² 1 

Contrast ratio 
3000:1 static
5000000:1 dynamic 1 

View angle
178° horizontal
178° vertical

Response time
9 ms gray to gray 1 

Product color
Black

Tilt and swivel angle
Tilt: -5 to +22°

Display features
Anti-glare
Plug and Play
Language selection
LED Backlights
On-screen controls
User programmable

Physical security
Security lock-ready (lock is sold separately)

Connectivity

Input connector
1 VGA
1 DisplayPort 1.2 (with HDCP support)
Ports: 3 USB 2.0 (Two downstream and one upstream)

Multimedia and Input Devices

Multimedia
Internal 2 W per channel speakers

Webcam
720p integrated HD with dual microphones and LED

Dimensions and weight

Weight
8.25 lb (3.75 kg) (With stand)

Product dimensions without stand (W x D x H)
19.95 x 1.94 x 13.71 in (50.67 x 4.92 x 34.83 cm) (Without stand)

Product dimensions with stand (W x D x H)
19.95 x 8.01 x 15.27 in (50.67 x 20.35 x 38.79 cm)

Power and operating requirements

Power:
Input voltage: 100 to 240 VAC

Power consumption
37 W (maximum)
24 W (typical)
0.5 W (standby

Operating temperature range
41 to 95°F (5 to 35°C)

Operating humidity range
20 to 80% RH

Energy efficiency
ENERGY STAR® certified

Environmental
Arsenic-free display glass
Mercury-free display backlights
Low halogen 2 

Certification and compliance


Certifications and compliances
CE
CB
KC/KCC
NOM
PSB
ICE
TUV-S
ISO 9241-307
EAC
UL
CSA
PSB
ISC
CCC
CEL
CECP
SEPA
TCO Certified
ISC
VCCI
FCC
BSMI
Vietnam MEPS
Australian-New Zealand MEPS
WEEE
SmartWay Transport Partnership (NA)

What's included


Warranty
Protected by HP, including a 3-year standard limited warranty. Optional HP Care Pack Services are extended service contracts that extend your protection beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. 

What's in the box
Monitor
AC power cord
VGA cable
USB cable
DisplayPort cable
CD (includes user guide, warranty, drivers)

1  All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.

2  External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.