Toughbook CF-3120451CM Notebook

POWERFUL, RUGGED AND WIRELESS.

Panasonic presents the Toughbook® 31, the reliable laptop offering the world’s most rugged design. With drop-shock protection and a MIL-STD-810G certification, it’s the undisputed leader in the fully rugged category. Its new Intel® Core™ i5 processor packs a punch to deliver desktop-class performance and amazing battery life—18 hours, or 27 hours with optional media bay 2nd battery. Combine six generations of delivering rugged performance plus 15 years of consistent docking compatibility, and you have a computer that will go the distance with you anytime, anywhere.

Manufacturer Part Number
CF-3120451CM
EAN/UPC
0885170262577,885170262577
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SOFTWARE

Windows® 8.1 Pro 64-bit (available Windows® 7 Professional downgrade option) n Panasonic Utilities, Recovery Partition

DURABILITY

MIL-STD-810G certified (6' drop, shock, vibration, rain, dust, sand, altitude, freeze/thaw, high/low temperature, temperature shock, humidity, explosive atmosphere)
MIL-STD-461F certified n IP65 certified sealed all-weather design
Hard drive heater n Full magnesium alloy case with handle n Shock-mounted flex-connect hard drive with quick-release n Reinforced locking port covers n Pre-installed replaceable screen film for touchscreen protection

CPU

Intel® Core™ i5-5300U vPro™ Processor
– 2.3GHz with Turbo Boost up to 2.9GHz
– 3MB cache

STORAGE & MEMORY

4GB-16GB SDRAM (DDR3L-1600MHz)
Shock-mounted flex-connect hard drive with quick-release
– 500GB 7200rpm with heater
– Optional 128GB, 256GB and 512GB solid state drives (SSD) with heaters

DISPLAY

13.1" XGA sunlight-viewable touchscreen LED 1024 x 768
– Panasonic CircuLumin™ technology
– 2-1200 nit
– Circular polarizer
– Anti-reflective and anti-glare screen treatments n HD Graphics 5500, max. 1785MB shared VRAM with Windows 8.1 32-bit
 External video support up to 1280 x 1024 at 16.7 million colors n Concealed mode (configurable)

AUDIO

Intel® high-definition audio compliant n Integrated front-facing speaker 
Keyboard volume and mute controls

KEYBOARD & INPUT

Touchscreen n Integrated stylus holder n 87-key with dedicated Windows® key
Backlit keyboard
– Sealed rubber or plastic emissive n Pressure-sensitive touchpad with vertical scrolling support

MULTIMEDIA BAY

Optional DVD Super MULTI Drive or Media Bay 2nd battery

EXPANSION SLOTS

PC card type II x 1 n SD card (SDXC)
ExpressCard/54 x 1

INTERFACE

Docking connector 80-pin n HDMI Type A n VGA D-sub 15-pin n Headphones/speaker Mini-jack stereo n Microphone/line in Mini-jack stereo n Serial D-sub 9-pin n Ext. antenna conn. 50 ohm coaxial n USB 3.0 (x 1), USB 2.0 (x 3) Type A n Optional IEEE 1394a (FireWire) 4-pin n 10/100/1000 Ethernet RJ-45 n Optional 10/100/1000 2nd LAN (Ethernet) RJ-45

WIRELESS 

Optional integrated 4G LTE multi carrier mobile broadband with satellite GPS n Optional GPS (u-blox NEO-M8N) n Intel® Dual Band Wireless-AC7265 802.11a/b/g/n/ac n Bluetooth® v4.0 + EDR (Class 1)
Security
– Authentication: LEAP, WPA, 802.1x, EAP-TLS, EAP-FAST, PEAP
– Encryption: CKIP, TKIP, 128-bit and 64-bit WEP, Hardware AES n User-selectable antenna pass-through (dual standard, single optional) n Slide on/off switch

POWER SUPPLY 
Battery operation: 18 hours (27 hours with optional media bay 2nd battery)
Long life Li-Ion battery pack (10.65V, typical 8550mAh, minimum 8100mAh) n Battery charge time: 3.5 hours on/off (7 hours with optional media bay 2nd battery)5
AC Adapter: AC 100V-240V 50/60Hz, auto sensing/switching worldwide power supply

POWER MANAGEMENT

Suspend/Resume Function, Hibernation, Standby, ACPI BIOST

SECURITY FEATURES

Password Security: Supervisor, User, Hard Disk Lock n Kensington cable lock slot n Trusted platform module (TPM) security chip v.1.2 n Computrace® theft protection agent in BIOS6
Intel® Anti-Theft Technology n Optional fingerprint reader n Optional insertable SmartCard reader

WARRANTY

3-year limited warranty, parts and labor

DIMENSIONS & WEIGHT

n 11.5"(L) x 11.9"(W) x 2.9"(H) 
7.9 lbs. (8.2 lbs. with optional media bay 2nd battery)