SB122-PH, a 1U 10-Bay SFF Storage Server Solution, supports dual Intel® Xeon® processors E5-2600/E5-2600 v3 Product Family. SB122-PH has 8 x 2.5” PCIe SSD (front) + 2 x 2.5” (front) hard drive bays to provide a highly dense, hybrid storage solution. SB122-PH harnesses MAX I/O™ technology, maximizing the usage of off-the-shelf expansion cards in the barebone.
Note:
Key Features
• 1U 10-Bay storage server supports PCIe SSD 2.5” FF drives (NVMe) and SATA/SAS/SSD 2.5” drives to provide a highly dense, hybrid storage solution
• Supports two Intel® Xeon® Processors E5-2600 v3 Product Family
• With Intel® C612 Series Chipset to provide 5+ years product life cycle
• Flexible IO usage with Max IO™ to support up to 2 COTS PCIe 3.0 cards
• Onboard Baseboard Management Controller for system management and IPMI control
• Two 10 GbE SFP+ ports
• Front-to-back airflow and hot-swap redundant fans to provide optimal thermal conditions
• Customizable to meet your requirements
Dimensions (W x D x H) (with chassis ears)
• mm : 482.6 x 787.4 x 44.4
• inches : 19 x 31 x 1.75
Motherboard
AIC Server Board Phoenix
Processor
Processor Support : Two Intel® Xeon® Processors E5-2600 v3 Product Family
QPI Speeds : 9.6 GT/s, 8.0 GT/s, 7.2 GT/s
Socket Type : Socket R3 (FCLGA2011-3)
Chipset
Intel® C612 Chipset
System Memory
• 12 DIMM slots across 8 memory channels (4 memory channels per CPU; 2 channels with 2DPC and 2 channels with 1DPC)
- 384GB DDR4 2133/1866 RDIMM DRx4
- 96GB DDR4 2133/1866 RDIMM SRx4
- 768GB DDR4 2133/1866 LRDIMM QRx4
- 1536GB DDR4 2133/1866 LRDIMM 3DS 8Rx4
Front Panel
• Power on/off
• System ID
• System reset
• USB 2.0 Type A connector
LEDs
• Power
• System ID
• Alert
Drive Bays
External : 10 x 2.5” hot swap (8 for PCIe SSDs)
Backplane
• 4 x 2-port PCIe backplanes with dual SFF-8643 connectors on each
• 1 x 2-port 6Gb SAS/SATA backplane with dual SATA connectors
Expansion Slots (PCIe 3.0)
2 x8
Riser Card (included)
• PSG-RC-AR1U-20-XXX (PSG Code: PE1U03) :
1U PCIe Gold-finger to 1 x PCIe x16 + 2 x PCIe x8 (External)
• PSG-RC-TO1U-28-110 (PSG Code: PEMS02) :
PCIe to SFF8643 for front PCIe SSD backplane connection
System BIOS
BIOS Type :
• Insyde UEFI BIOS
• SPI (Serial Peripheral Interface) FLASH Interface
BIOS Features :
• ACPI
• PXE
• WOL
• AC loss recovery
• IPMI 2.0 KCS interface
• SMBIOS
• Serial console redirection
• BIOS Boot Specification
• BIOS Recovery Mode
• SRIOV
• PCIe Hotplug
• iSCSI
• TPM
• PCIe NTB
On-board Devices
SATA :
Built-in SATA RAID controller on Intel® C612 Chipset with software RAID support
IPMI :
Aspeed AST2400 Advanced PCIe Graphics & Remote Management Processor
• Baseboard Management Controller
• Intelligent Platform Interface 2.0 (IPMI 2.0)
• iKVM, Media Redirection, IPMI over LAN, Serial over LAN
• SMASH Support
Network Controller :
• Intel® 82599ES 10 GbE Controller, dual port, SFP+, PCIe v2.0 (5.0GT/s)
• Intel® Ethernet Controller I210-AT, single port GbE controller, PCIe v2.1, 2.5 GT/s, x1
• Intel® Ethernet Network Connection I217-LM, single port GbE, 1 Gbps
Graphics :
Aspeed AST2400 Advanced PCIe Graphics & Remote Management Processor
• PCIe VGA/2D Controller
• 1920x1200@60Hz 32bpp
Rear I/O
• 2 x 10 GbE SFP+
• 2 x RJ45
• 2 x USB 3.0 Type A
• 1 x VGA
• 1 x Serial
Power Supply
AC 650W 1+1 redundant high-efficiency power supply 80+
• 90-264VAC, 47-63 Hz
System Cooling
6 x 40x56mm 21500/18000 rpm hot swap fan modules
System Management
• IPMI 2.0
• KVM over IP
• Media redirection
• Temperature, fan, voltage, PSU sensor monitor
• System temperature
• System ID / System fail indicator
• Remote power on/off/reset
• SEL message alarm through mail
• SNMP support
• Intel NM
Environmental Specifications
• Operating temperature : 0° - 35°C
• Operating altitude condition : 0 ~ 10K feet
• Storage temperature : -20° ~ 60°C
• System relative humidity : 5% - 95% (38°C) non-condensing
Gross Weight (w/PSU & Rail)
• kgs : 24
• lbs : 53
Packaging Dimensions (W x D x H)
• mm : 590 x 1130 x 273
• inches : 23.2 x 44.5 x 10.7
Mounting
Standard : 28" tool-less slide rail
* All specifications are subject to change without notice.