Video Decoder

Ultra compact PC-less live view and playback solution

Paired with any Synology NVR server, VisualStation VS360HD, a video decoder, allows you to create an amazingly compact monitoring and playback station for your local teams —without a computer. VS360HD is ideal for deployments in harsh environments and where space is limited. In addition, it allows the main recording servers to remain hidden from prying eyes. VS360HD includes HDMI and VGA output to decode and display up to 36 video feeds with each camera configured at 720p/10fps.

Convenient live view and playback interface

Thanks to the versatile features of Surveillance Station, VS360HD is suitable for both beginner and advanced users. The intuitive interface ensures easy access to the most common functions, such as Live View, Customizable Layout, and Timeline. The Recording List allows you to browse and export recordings. With a few simple clicks, useful camera angles can be saved and grouped together to form “Patrol” cycles.

Easy to Setup, Easy to Use

To setup VS360HD, simply pair it with a Synology NAS running Surveillance Station 7.0 and onwards. With VS360HD, you can watch up to 36-channel live feeds in H.264. VS360HD is also compatible with MJPEG or MPEG4 video format. When you turn it on, you are taken directly to the Live View panel, so you can perform PTZ actions, or switch to Timeline to watch recorded events, take snapshot, and export to an external storage device, all by using a USB mouse.

Ideal for TV wall setup

TV walls are ideal for monitoring a massive amount of cameras at a glance. Thanks to the dual video output, you can connect multiple VS360HD units to a KVM switch to create a cost-efficient, easy to setup, and scalable TV wall.

Achieve flexibility through rich connectivity

Despite its small form factor, VS360HD packs a multitude of ports for guaranteed flexibility. With the USB 3.0 and 2.0 ports, it’s easy to connect a drive and save video recordings or snapshots. With a total of three USB ports, the VS360HD can be plugged to a mouse, keyboard, and even a joystick for PTZ control.

Robust and certified hardware for harsh environments

Free from mechanical moving parts, VS360HD is more resistant against vibration and hardware failure. Its solid outer case and optimized design allows VS360HD to run within industrial temperature ranges, from -20˚C to 50˚C. In addition, VS360HD is EN45545, EN50155 certified.

Energy efficiency and compact design

Thanks to its fanless design, VS360HD is completely silent, and its energy consumption is less than 5W when fully used, even less than a smartphone charger. Even more impressive is that the whole system fits in a palm-sized enclosure and can be easily attached on a wall or at the back of a screen with a VESA compatible mount.

Manufacturer Part Number
VS360HD
EAN/UPC
0846504001972,846504001972,4711174721979
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications
Video Outputs
Video Output: VGA X 1, HDMI X 1
Supported Video Resolution: 1080p 60Hz
Audio Input: 3.5 mm Stereo Audio Jack x 1
Audio Output: 3.5 mm Stereo Audio Jack x 1
USB 2.0 Port: 2
USB 3.0 Port: 1
Appearance
Size: 32 mm x 130 mm x 130 mm
Weight: 0.3 kg
Others
RJ-45 1GbE LAN Port: 1
Power Supply Unit / Adapter: 36W
AC Input Power Voltage: 100V to 240V AC
Power Frequency: 50/60 Hz, Single Phase
Power Consumption*: 4.76W (36ch full-load)
3.61W (Power on Idle)
Environment
Operating Temperature: -20°C to 50°C (-4°F to 122°F)
Adapter Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -20°C to 60°C (-4°F to 140°F)
Relative Humidity: 5% to 95% RH
Certification:
FCC Class B
CE Class B
BSMI Class B
EN50155
EN45545
Warranty: 3 Years
Software Specifications
Maximum IP cam: 36
Total FPS (H.264)*: 360 FPS @ 720p (1280x720), 36 Channels
160 FPS @ 1080p (1920×1080), 16 Channels
90 FPS @ 3M (2048x1536), 9 Channels
60 FPS @ 5M (2591x1944), 6 Channels
Total FPS (MJPEG)*: 150 FPS @ 720p (1280x720), 15 Channels
40 FPS @ 1080p (1920×1080), 4 Channels
20 FPS @ 3M (2048x1536), 2 Channels
10 FPS @ 5M (2591x1944), 1 Channel
Video Compression Format:
MJPEG
MPEG-4
H.264
Audio Codec:
PCM
ADPCM
G711
G726
AMR
AAC
Live View / Recording Playback:
Snapshot Support:
eMap Support:
PTZ Control / Patrol:
Log Viewer:
Notes:
VisualStation throughput is tested with Axis P1347 (H.264@1280x720@10FPS).
The channel numbers indicated in the Total FPS column of each resolution is the maximum number VS360HD supports for live view display.
Environment & Packaging
Environment: RoHS Compliant
Packaging Content:
Main Unit X 1
Quick Installation Guide X 1
AC Power Adapter X 1
RJ-45 LAN Cable X 1
VESA mounting kit