
Data center, IT, and general consumer server environments have a broad range of requirements — from basic connectivity to extreme data storage capacities. The effectiveness at which their data is accessed and protected is crucial to their ultimate success.. The Adaptec Series 8 12Gb/s RAID Adapter product family directly addresses the connectivity, performance, and data protection needs, unmatched by anything in the industry.
The Adaptec Series 8 RAID adapter family features PMC’s 12Gb/s RAID-on-Chip (ROC), which combines a x8 PCIe Gen3 interface with 12Gb/s SAS ports to enable a new generation of high- performance RAID adapters for the 12Gb/s storage ecosystem. Adaptec Series 8 RAID adapters are available with 4, 8, or 16 native SAS/SATA ports in an LP/MD2 form factor. The mini SAS HD connectors combined with SAS HD cables allow for greater flexibility in configuration options by supporting up to 16 native SAS/SATA ports in a Low-Profile MD2 form factor.
New Levels of Performance
Series 8 adapters perform at up to 6.6 GB/s on sequential reads and up to 6.2 GB/s on sequential writes. With 16 direct-connected solid-state drives (SSDs), Series 8 adapters deliver more than 700K IOPS.
Advanced Data Protection
Adaptec RAID Code (ARC) delivers maximum reliability with RAID levels 0, 1, 1E, 5, 6, 10, 50 and 60. ARC also offers RAID Level Migration (the ability to easily migrate RAID levels), Online Capacity Expansion (expand capacity without powering down the server), and Copyback Hot Spare (when a failed drive has been replaced, data is automatically copied from the hot spare back to the restored drive).
Additionally, the auto configuration capability allows users to operate in HBA mode (expose drives to the host directly) or Simple Volume mode (use fast DRAM cache to reduce latency and improve performance), without the need to use setup tools. In RAID mode, they can mix and match all devices and handle them at the same time.
Zero-Maintenance Cache Protection (ZMCP)
Series 8 adapters can be combined with our third-generation AFM-700 flash-based cache protection module to enable instant battery-free cache protection.
Zero-Maintenance Cache Protection (ZMCP), is a revolutionary advancement that solves BBU deficiencies by providing full protection to cached data with no monitoring, maintenance, disposal, or replacement costs. ZMCP features SLC based NAND flash memory with super capacitor technology. During a system power loss, the flash memory-based cache protection can preserve data for years.
Zero-Maintenance Cache Protection (ZMCP) is included with the 81605Z and sold separately for the 8885, 8805, and 8405.
Adaptec maxView Storage ManagerNote:
Benefits
Data Transfer Rate
Bus System Interface
Form Factor
Cache Memory
Connector Configuration
Package Contents
Physical Size
Operating Temperature
Operational Humidity
Operating Current
Regulatory Certification
Environmental Compliance
Mean Time Before Failure (MTBF)
Warranty