Docking Station - USB 3.0 (D3100)

The Dellâ„¢ Docking Station - USB 3.0 connects your laptop to up to three additional monitors, various external devices and the Internet with a single cable. It features a convenient way to expand the capabilities of your portable PC and customize your desktop computing environment. This sleek, compact dock unlocks enhanced productivity and entertainment options with highspeed connectivity and support for Ultra HD 4K displays. It also includes three USB 3.0 ports, as well as two USB 2.0 connections, ensuring compatibility with a vast array of peripherals, such as external hard drives, printers and scanners. Moreover, it is a great choice for corporate environments with Wake-On-LAN and PXE boot (XPS 13 9343/9333 only).

Manufacturer Part Number
5M48M
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Product Type: USB docking station
Networking: Gigabit Ethernet
Power: Power adapter

General

Product Type: USB docking station

Networking

Data Link Protocol: Gigabit Ethernet

Expansion / Connectivity

Interfaces

  • 2 x USB 2.0 - 4 pin USB Type A
  • 3 x SuperSpeed USB 3.0 - 9 pin USB Type A
  • 1 x network - RJ-45
  • 1 x display / video - DisplayPort output - 20 pin DisplayPort
  • 2 x display / video - HDMI - 19 pin HDMI Type A
  • 1 x headphones - output - mini-phone stereo 3.5 mm
  • 1 x audio - output - mini-phone stereo 3.5 mm
Miscellaneous

Cables Included
  • 1 x HDMI-DVI adapter
  • 1 x SuperSpeed USB cable - 2 ft
Features:Security lock slot (cable lock sold separately)

Power

Power Device: Power adapter