3600-24-PoE+ v2 SI Switch

The HP 3600 SI Switch Series delivers resiliency, security, and reliability at the enterprise edge. This Basic Layer 3 Fast Ethernet switch series supports IRF stacking, Static & RIP Routing, ACLs, IPv6 and PoE+.

The HP 3600 SI Switch Series can be managed with the optional HP Intelligent Management Center (IMC) Software Platform for a single view of your entire network and includes Limited Lifetime Warranty 2.0 with 3 years 24x7 phone support.

Features

Resilient Basic Layer 3 Fast Ethernet Access Layer Switches

The HP 3600 SI Switch Series delivers resiliency, security, and reliability at the enterprise edge.

The 3600 SI Switch Series come with 24- or 48-ports switching at10/100 and four SFP Gigabit Ethernet ports for stacking and uplinks and up to 720W of PoE+ power with external EPS/RPS.

The HP Intelligent Resilient Framework (IRF) virtualizes up to nine physical switches into one logical device for simpler, flatter, more agile networks.

Basic Layer 3 features include support for static and RIP routing.

Limited Lifetime Warranty 2.0 with 3 years 24x7 phone support and no software licensing required.

Enhanced Quality of Service (QoS)

The HP 3600 SI Switch Series supports advanced classifier-based QoS which classifies traffic using multiple match criteria based on Layer 2, 3, and 4 information; applies QoS policies such as setting priority level and rate limit to selected traffic on a per-port or per-VLAN basis.

Provides traffic prioritization with congestion actions: strict priority (SP), weighted round robin (WRR), weighted fair queuing (WFQ), and weighted random early discard (WRED).

Integrated and Distributed Security Enforcement

The HP 3600 SI Switch Series supports flexible authentication methods including 802.1X, MAC, and Web Authentication for greater security and policy-driven application authentication.

Identity-driven security and access control with automatic VLAN assignment and per-user ACLs allows access to specific network services without risking network security.

Security features include: IP source guard, STP BPDU port protection, and RADIUS/HWTACACS.

Single View of the Network

The HP 3600 SI Switch Series can be seamlessly managed with the optional HP Intelligent Management Center (IMC) Software Platform to provide end-to-end network transparency with consistent network experience through comprehensive configuration, compliance and policy management.

RMON and sFlow provides advanced monitoring and reporting capabilities for statistics, history, alarms, and events.

Manufacturer Part Number
JG306C
EAN/UPC
0888793515396
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Differentiator:HP 3600-24-PoE SI Switch with 24 10/100Base-T PoE ports, 4 SFP GE ports and 2 10/100/1000TX(combo) ports

Ports:

  • (24) RJ-45 autosensing 10/100 PoE+ ports
  • (2) SFP dual-personality 10/100/1000 ports
  • (2) SFP 1000 Mbps ports
Memory and processor:
  • storage: 256 MB SDRAM, 128 MB flash
  • Packet buffer size: 2 MB
Latency:
  • 100 Mb Latency: < 6 µs
  • 1000 Mb Latency: < 5 µs
Throughput: up to 9.5 Mpps

Routing/switching capacity: 12.8 Gbps

PoE capability: 720 W PoE+

Stacking capabilities:
  • IRF
  • 9 switches
Management features:
  • Imc - intelligent management center
  • Command-line interface
  • Web browser
  • Snmp manager
Dimensions and weight:
  • (W x D x H) 17.32 x 16.54 x 1.72 in (44 x 42 x 4.36 cm)
  • 22.05 lb (10 kg)
What's included: (1) HP 3600-24-PoE+ v2 SI Switch

Warranty: Limited Lifetime warranty