AMD Radeon R9 FURY X Graphic Card

  • Powered by AMD Radeon™ R9 FURY X GPU
  • Close-Loop liquid cooling system
  • Integrated with 4GB 4096-bit High Bandwidth Memory (HBM)
  • Core Clock: Up to 1050MHz
  • Features HDMI / DisplayPort*3
  • System power supply requirement: 750W

Manufacturer Part Number
GV-R9FURYX-4GD-B
EAN/UPC
4719331325145,0889523001080,889523001080
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Chipset Radeon R9 FURY X
Core Clock Up to 1050 MHz
Memory Clock 1000 MHz
Process Technology 28 nm
Memory Size 4 GB
Memory Bus 4096 bit
Card Bus PCI-E 3.0
Memory Type HBM
DirectX 12
OpenGL 4.4
PCB Form ATX
Digital max resolution 4096 X 2160
Analog max resolution 2048 x 1536
Multi-view 4
I/O HDMI*1
Display Port*3
Power requirement 750W (with two 8-pin external power connector)