The Dell™ Wireless Laser Mouse is your solution for a high-precision wireless Windows® 8 experience, designed to help you get more done, in more places. It features excellent battery life that allows for reliable performance. The mouse also features laser tracking that helps for smooth tracking on almost any surface, and with the Logitech Unifying Technology you’ll have a reliable wireless connection and Nano dongle that easily pairs with other Logitech Unifying devices. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.
Note:
Tech Specs
GeneralWidth: 2.3 in
Depth: 4.3 in
Height: 1.3 in
Weight: 2.4 oz
Device Type: Mouse
Wireless Receiver: USB wireless receiver
Expansion / Connectivity
Interfaces: 1 x USB - 4 pin USB Type A
Input Device
Features: Scrolling wheel, Nano wireless receiver
Connectivity Technology: Wireless
Buttons Qty: 6
Movement Detection Technology: Laser
Movement Resolution: 1000 dpi
Interface: 2.4 GHz
Battery
Type: AA type
Technology: Alkaline
Installed Qty: 2
Quick Specs
Features: Scrolling wheel, Nano wireless receiver
Dimensions (WxDxH): 2.3 in x 4.3 in x 1.3 in
Weight: 2.4 oz
Device Type: Mouse
Connectivity Technology: Wireless - 2.4 GHz
Buttons Qty: 6
Movement Detection Technology: Laser
Movement Resolution: 1000 dpi
Battery: 2 x AA type
Wireless Receiver: USB wireless receiver
Manufacturer Warranty
Service & Support Details: Limited warranty – 1 year