KM714 Keyboard & Mouse

The KM714 Wireless Keyboard and Mouse Combo from Dell delivers high-quality, wireless performance in a modern design that allows for a clutter-free desktop experience. It is designed with both form and function, this slim-line designed keyboard and mouse combo looks great on your desktop, freeing up your workspace from wires. Moreover, the Scissor Chiclet keys help to deliver improved typing efficiency and a quality feel, so you can get more done, quickly, while the laser mouse has Windows 8 gesture controls that also help improve efficiency. The Logitech Unifying technology with a single Nano dongle for both devices, which helps you keep more USB ports open for other devices and accessories

Manufacturer Part Number
570-11526
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs:

Quick Specs:

Device Type:
: Keyboard and mouse set - wireless
Interface: 2.4 GHz
Wireless Receiver: USB wireless receiver
Input Device: Keyboard
Layout: US
Hot Keys Function: Multimedia, optical media eject, Windows 8
Features: Scissor Key Technology, Logitech Unifying receiver, battery LED indicator
Pointing Device: Mouse - laser
Buttons Qty: 6
Features: Scrolling wheel, battery indicator
Manufacturer Warranty: 1 year warranty

General:

Device Type: Keyboard and mouse set - wireless
Interface: 2.4 GHz
Max Operating Distance: Up to 10 m
Wireless Receiver: USB wireless receiver
Dimensions (WxDxH) / Weight: Keyboard : 38.1 cm x 12.2 cm x 2 cm / 532.6 g
Mouse : 10.9 cm x 5.8 cm x 3.3 cm / 82.2 g

Input Device:

Type: Keyboard
Hot Keys Function: Multimedia, optical media eject, Windows 8
Layout: US
Features: Scissor Key Technology, Logitech Unifying receiver, battery LED indicator

Pointing Device:

Type: Mouse
Buttons Qty: 6
Movement Detection Technology: Laser
Pointing Device Features: Scrolling wheel, battery indicator

Software & System Requirements:

OS Required: Microsoft Windows 7, Windows 8, Microsoft Windows RT

Manufacturer Warranty:

Service & Support:
1 year warranty
Service & Support Details: Limited warranty - 1 year

Environmental Parameters:

Min Operating Temperature: 0 °C
Max Operating Temperature: 40 °C