AC511 Sound Bar for PC 2.5 Watt

Low-profile design

Until you hear it, you'll hardly notice it's there. The Dell USB Soundbar can give you the sound you want without big speakers and long cables. Compatible with the latest Dell monitors (E-Model, P-Model and UltraSharp Monitors introduced since 13 June 2013), it's quickly installed and hardly noticeable — at least to the eye.

Rich stereo sound

The sound belies its size. Your music comes through crisp and clear. Games and movies are a whole new experience. For private listening, the Dell USB Soundbar also includes a convenient headphone jack.

USB powered

The Dell USB Soundbar is simplicity itself. No extra software. No power cord. No batteries. Just plug into an available USB port and enjoy the rich stereo sound.

Manufacturer Part Number
520-11483
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs:

Product Type: Sound bar - PC multimedia
Dimensions (WxDxH): 40.6 cm x 3.9 cm x 4.9 cm
Weight: 454 g
Speaker Type: Active
Nominal Output Power: 2.5 Watt
Frequency Response: 100 - 20000 Hz
Audio Amplifier: Integrated
Speaker System Details: Sound bar - 2.5 Watt - 100 - 20000 Hz
Speaker Details: Sound bar - stereo - 2 -
Manufacturer Warranty: 1 year warranty

General:

Product Type: Sound bar - for PC
Width: 40.6 cm
Depth: 3.9 cm
Height: 4.9 cm
Weight: 454 g
Device Compatibility: E1914H, E2014H, E2014T, E2214H, E2314H, E2414H, P1914S, P2014H, P2214H, P2314H, P2414H, P2714H, U2414H, UP2414Q, UP3214Q

Speaker System:

Speaker Type: Active
Nominal Output Power: 2.5 Watt
Frequency Response: 100 - 20000 Hz
Audio Amplifier: Integrated
Recommended Placing: Under-the-monitor
Controls: Volume
Additional Features: USB powered

Speaker System Details:

Speakers Included: Sound bar - 2.5 Watt - 100 - 20000 Hz - wired
Speaker Details: Sound bar - stereo - 2

Connections:
Connector Type:

  • Headphones ( mini-phone stereo 3.5 mm )
  • Audio line-in ( mini-phone stereo 3.5 mm )
Miscellaneous:

Included Accessories: USB cable

Manufacturer Warranty:

Service & Support: 1 year warranty
Service & Support Details: Limited warranty - 1 year