E-Port Plus Port Replicator

Maximize your workspace with the Dellâ„¢ E-Port Plus Replicator. This E-Port Plus Replicator gives you a comfortable work space where you can plug a keyboard, mouse and monitor to the port replicators and use your laptop like a desktop! Simplified connectivity facilitates a single interface to connect to your printer, monitor or other peripheral devices. It also gives you ease of mobility wherein you need not unplug and re-plug multiple peripherals to access your printer or other devices. This product is tested and validated with Dell Systems. It is supported by Dell Technical Support, when used with a Dell system.

Manufacturer Part Number
452-11521
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Product Type: Port replicator
Dimensions (WxDxH): 28.8 cm x 17 cm x 5.37 cm
Weight: 1.05 kg
Power: Power adapter

General

Product Type: Port replicator
Width: 28.8 cm
Depth: 17 cm
Height: 5.37 cm
Weight: 1.05 kg

Expansion / Connectivity

Interfaces
  • 2 x display / video - DisplayPort - 20 pin DisplayPort
  • 2 x display / video - DVI-Digital - 24 pin digital DVI
  • 1 x display / video - VGA - 15 pin HD D-Sub (HD-15)
  • 1 x serial
  • 1 x parallel
  • 1 x keyboard
  • 1 x mouse
  • 1 x USB
  • 1 x USB / eSATA
  • 1 x network - RJ-45
  • 1 x microphone - input - mini-phone 3.5mm
  • 1 x audio - line-out/headphones - mini-phone 3.5mm
Miscellaneous

Features: Security lock slot (cable lock sold separately)

Power

Power Device: Power adapter