DisplayPort to Single DVI Adaptor

The Display Port-to-DVI Adapter from Dellâ„¢ converts a DisplayPort computer output to DVI. The adapter supports uncompressed High-Definition digital video up to 1080p and up to 1920x1200 computers resolution to give you clear and high quality images. Additionally, it boasts a flexible 10' design with good bending radius to ease cable management. Featuring DisplayPort Content Protection (DPCP) and High-Definition Content Protection (HDCP), this adapter offers an ideal solution for your secured connectivity needs. This product has been tested and validated on Dell systems and is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part Number
450-14017
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Type:Display adapter

Cable Features:Latched

Connector(s): 1 x 20 pin DisplayPort - male

Connector(s) (Other Side): 1 x 24 pin digital DVI - female

General

Type:Display adapter

Cable Features: Latched

Connectivity

Connector(s): 1 x 20 pin DisplayPort - male

Connector(s) (Other Side): 1 x 24 pin digital DVI - female