External Trayload USB 8 xDVD+/-RW Optical Drive

Plug and play

The Dell External USB Slim DVD +/– RW Optical Drive is a plug and play disc burning and disc playing solution that you can use with a USB port.

At home or on the go

Simply plug the low profile (14mm), lightweight (200g) drive into your Ultrabook or notebook's USB port and you'll be ready to play or burn your favorite DVD or CD at home in even a small workspace. Or, place the drive in your bag to take this functionality with you.

Pre–loaded CyberLink Media Suite

Take advantage of the pre–loaded CyberLink Media Suite to easily play and burn DVD/CDs, or install disc–based computer programs.

Exceptional performance

Play or burn your favorite DVDs or CDs with the Dell External USB Slim DVD +/– RW Optical Drive. This premium, external optical drive is powered by your Ultrabook's or notebook's USB port, so no batteries or power cords are necessary.

Simple, elegant design

The Dell External USB Slim DVD +/– RW Optical Drive has a streamlined design, which compliments contemporary notebooks and blends in well with your home workspace or a high tech café.

1–year warranty

Purchase with confidence and rely on the protection of a 1–Year Limited Hardware Warranty for your Dell External USB Slim DVD +/– RW Optical Drive.

Manufacturer Part Number
429-AAUQ
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs
Device Type: DVD±RW drive - external
Colour: Black
Interface: USB 2.0
Dimensions (WxDxH): 13.7 cm x 14.4 cm x 1.4 cm
Weight: 200 g
Optical Storage: DVD±RW
Media Load Type: Tray

General
Device Type: DVD±RW drive - external
Colour: Black
Interface: USB 2.0
Width: 13.7 cm
Depth: 14.4 cm
Height: 1.4 cm
Weight: 200 g

Optical Storage
Type: DVD±RW
Media Load Type: Tray

Expansion / Connectivity
Interfaces: 1 x USB 2.0

Power
Power Consumption Operational: 8 Watt