Privacy filter provides edge-to-edge protection for your 14" wide-screen laptop, keeping confidential information private while maintaining the display's touch functionality. It is great for maintaining screen privacy in high-traffic areas such as open work spaces, airports, airplanes, commuter trains, coffee shops and other public places. You will see the information on your display while people on either side see a darkened screen. Thin, frameless filter provides an optimized viewing experience for high-resolution displays and is made for your edge-to-edge device display. It minimizes distracting screen glare and mirrorlike reflections in office environments. Scratch-resistant, lightweight filter helps protect display from dirt, debris and scratches and helps reduce the appearance of smudges and fingerprints. Attach with included adhesive strips.
Note:
Anti-Glare: Yes
Anti-Reflective: No
Aspect Ratio: 16:9
Catalog Number: PF140W9E
Color: Black
Device Type: Laptop
Display Diagonal: 14 inches
Durable Screen Protection: Yes
Filter Type: Frameless
Orientation: Landscape
Privacy: Yes
Reduces Glare: Yes
Scratch Resistant: Yes
Screen Attachment: Adhesive Strips
Screen Format: Widescreen
Touch Compatibility: Touch
Viewing Area Dimensions (width x height): 12 13/16" x 7 5/8"
Viewing Area Dimensions - Metric (width x height): 325 mm x 194 mm
Warranty Period: Limited 1-year warranty