Privacy filter helps keep confidential information private while providing an optimized viewing experience for 12" Apple Macbooks. Whether you're working in an open office floor plan, on a plane, on a train or at a coffee shop, viewers from either side of your laptop will see a darkened screen, helping keep your information secure and out of sight. Thin, frameless filter provides an optimized viewing experience for high-resolution displays. It minimizes distracting screen glare and mirrorlike reflections in office environments. Scratch-resistant, lightweight filter helps protect display from dirt, debris and scratches and helps reduce the appearance of smudges and fingerprints. Attach with included adhesive strips.
Note:
Anti-Glare: Yes
Anti-Reflective: No
Aspect Ratio: 16:9
Catalog Number: PFNAP001
Color: Black
Device Brand: Apple
Device Model Name: Apple MacBook 12-inch
Device Type: Laptop
Display Diagonal: 12"
Durable Screen Protection: Yes
Filter Type: Frameless
Orientation: Landscape
Privacy: Yes
Reduces Glare: Yes
Scratch Resistant: Yes
Screen Attachment: Adhesive Strips
Screen Format: Widescreen
Touch Compatibility: Touch
Viewing Area Dimensions (width x height): 10 7/8" x 7 1/16"
Viewing Area Dimensions - Metric (width x height): 275 mm x 180 mm
Warranty Period: Limited 1-year warranty