ICON Sleeve with TENSAERLITE for MB Retina 13"

Evolved protection for your 13" MacBook Pro Retina. Shock-absorbing Tensaerlite means maximum protection with minimal weight. And with easy access to all ports, you can charge your device while you protect it. Our Icon Sleeve is lightweight, durable and made to last.

Manufacturer Part Number
CL60647
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions

14"" x 10"" x 0.50""

Compatibility

MacBook Pro Retina 13"