Touch Cover 2 (Charcoal)

Surface Type Cover 2

Type Cover 2 is backlit so you can work in any lighting conditions. With the speed and comfort of a classic keyboard in a super-thin, lightweight design, you can truly work anywhere, anytime.

Colorful, backlit mechanical keyboard

Work like you always have in even more places. Type Cover 2 has the speed and functionality of a classic laptop keyboard. It’s backlit so you can continue working after the lights go out. Easy attach and disconnect lets you set up and get going right away.

Windows shortcut, function, and media keys, and trackpad

Windows shortcuts, function keys, and media controls make it easy to navigate your Surface without taking your hands off the keyboard. Ultra-thin trackpad lets you control the cursor with your fingertip.

Doubles as screen cover

Fold Type Cover 2 back like a book cover to get the full touch-screen experience. Type Cover 2 keys are disabled when the cover is flipped back. Close Type Cover 2 to shut down your display, and help protect the screen from bumps and scratches.

Manufacturer Part Number
N7W-00001
EAN/UPC
0885370648966,885370648966
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatibility Surface, Surface 2, Surface Pro, and Surface Pro 2

Dimensions 7.4 x 10.9 in x 5.0 mm thin

Weight 255 grams / 0.55 lbs

Available colors Black, Cyan, Purple and Magenta

Keys Activation: Moving (mechanical) keys • Layout: QWERTY, full row of function keys (F1 – F12) • Dedicated buttons for Windows shortcuts and media controls

Interface Magnetic

Sensors Accelerometer

Warranty 1-year limited hardware warranty